- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X2212FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000023 oz | - | 50 V | - | Cut Tape | - | WR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | - | 22.1 kOhms | - | - | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR02X32R4FAL Walsin Technology Corporation | 21 |
| - | - | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | 0201 | 2 | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | 125 | -55 | Tape & Reel (TR) | - | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | - | Details | - | 0.000006 oz | - | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | e3 | - | - | 2 | - | - | ±200ppm/°C | - | 32.4 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W, 1/20W | LASER TRIMMABLE; RATED AC VOLTAGE (V): 25 | - | Resistors | 50 mW (1/20 W) | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | - | SMD/SMT | - | 0.05 | - | 25 | - | 201 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR12X1960FTL Walsin Technology Corporation | 31 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | Walsin | 1206 | 3216 | - | 5000 | - | Walsin | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 196 Ohms | - | - | - | Thick Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() MR06X8200FTL Walsin Technology Corporation | 16 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Walsin | 0603 | 1608 | - | 5000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | - | 75 V | -55°C ~ 155°C | Cut Tape | - | MR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 820 Ohms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() MR04X1500FTL Walsin Technology Corporation | 8 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | Walsin | 0402 | 1005 | - | 10000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | Cut Tape | - | MR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 150 Ohms | - | - | - | Thick Film | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | - | AEC-Q200 | ||
![]() WR04X4531FTR Walsin Technology | 29 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X4531FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 1.37 | Details | Yes | 0.000023 oz | - | 50 V | - | MouseReel | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 200 PPM / C | - | 4.53 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Reliability | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR04X6191FTR Walsin Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X6191FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 1.37 | Details | Yes | 0.000023 oz | - | 50 V | - | MouseReel | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 200 PPM / C | - | 6.19 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Reliability | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | Thick Film Resistors General Purpose | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() WR02X1963FAL Walsin Technology Corporation | 31 |
| - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000006 oz | - | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | General Purpose Resistor | 196 kOhms | - | - | - | Thick Film | Automotive Grade | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR02X1821FAL Walsin Technology Corporation | 32 |
| - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000006 oz | - | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | - | 1.82 kOhms | - | - | - | Thick Film | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR12X30R1FTL Walsin Technology Corporation | 32 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | Walsin | 1206 | 3216 | - | 5000 | - | Walsin | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 30.1 Ohms | - | - | - | Thick Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() WR04X8203FTL Walsin Technology | 319 |
| Datasheet | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | - | - | 1% | e3 | yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 820kOhm | - | - | - | Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 50V | 8533.21.00.30 | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.0625W | 0402 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WR02X1272FAL Walsin Technology Corporation | 24 |
| - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | Walsin | 0201 | 0603 | - | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Non-Compliant | - | 0.000006 oz | - | 25 V | -55°C ~ 125°C | Cut Tape | - | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | General Purpose Resistor | 12.7 kOhms | - | - | - | Thick Film | High Reliability | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() WR08X9310FTL Walsin Tech Corp | 1225 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | Walsin | 0805 | 2012 | - | 5000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | - | - | - | 2 | - | - | 100 PPM / C | - | 931 Ohms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.5 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MR06X6802FTL Walsin Technology Corporation | 265000 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Walsin | 0603 | 1608 | - | 5000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000071 oz | - | 75V | -55°C ~ 155°C | Cut Tape | - | MR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 68 kOhms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | - | Resistors | 125mW | - | - | Thick Film | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | ± 1% | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 1.6mm | 0.8mm | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() MR12X512 JTL Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.000571 oz | - | 200 V | - | Cut Tape | - | MR | - | 5 % | - | - | - | - | - | - | 100 PPM / C | - | 5.1 kOhms | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() WR06X3600FTR Walsin Technology | 36 |
| - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | - | 50 V | - | MouseReel | - | WR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | - | 360 Ohms | - | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() WR08X2403FTL Walsin Technology | 1234 |
| Datasheet | Surface Mount | Molded | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2008 | - | - | 1% | e3 | yes | Active | 2 | - | - | 100 ppm/°C | - | 240kOhm | - | - | - | Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 150V | - | - | 125mW | 150V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | 0.125W | 0805 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WF04P1002FTL Walsin Technology Corporation | In Stock | - | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WF04P1002FTL | - | Walsin Technology Corporation | - | - | - | - | 155 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | Active | Active | - | 1.71 | Non-Compliant | Yes | - | 50 V | 50 V | -55°C ~ 155°C | Cut Tape | - | WFxxP | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±100ppm/°C | - | 10 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.125W, 1/8W | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | - | 125 mW | - | TR, PAPER, 7 INCH | - | - | - | High Power | compliant | - | - | 1005 | 0.1 W | 0402 | 50 V | - | 0402 | 70 °C | - | ± 1% | - | - | - | 1mm | 0.5mm | - | 0.016" (0.40mm) | - | - | Unknown | - | - | - | ||
![]() WR06X1003FTL Walsin Technology | 5000 | - | - | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 1% | e3 | yes | - | 2 | SMD/SMT | EAR99 | 100 ppm/°C | - | 100kOhm | - | 155°C | -55°C | Metal Oxide, Thick Film | - | - | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | - | 100mW | 75V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | - | - | - | 450μm | - | 1.6mm | 800μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() WR04X22R1FTR Walsin Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | - | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X22R1FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.45 | Details | Yes | 0.000023 oz | - | 50 V | - | Cut Tape | - | WR | - | 1 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | - | 22.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Reliability | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - |