- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR06X2214FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 200 PPM / C | 2.21 MOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR01X1303FDL Walsin Technology | 17 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 130 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR06W1204FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 200 PPM / C | 1.2 MOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X3830FTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 383 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X5232FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 52.3 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08W1R20FTL Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 1.2 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X6493FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 649 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X8661FTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 8.66 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X5903FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 590 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X52R3FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 52.3 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR01X1802FDL Walsin Technology | 34 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 18 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR06X8061FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 8.06 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08W9R10FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 9.1 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X2150FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 215 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X5623FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 562 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR12X76R8FTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 76.8 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR08X1153FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 115 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X8663FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 866 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Anti-Sulfur Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X3571FTL Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 3.57 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR08W9R09FTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 9.09 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm |