- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR08X1653FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 165 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08W3R01FTL Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 3.01 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X2742FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 27.4 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X2870FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 287 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR10X1202FTL Walsin Technology | 50 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 12 kOhms | - | 500 mW (1/2 W) | SMD/SMT | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X1180FTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 118 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X1402FTL Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 14 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08W4R30FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 4.3 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR01X6201FDL Walsin Technology | 34 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 6.2 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR06W4R99FTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 4.99 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR01X3302FDL Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 33 kOhms | - | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR10X1303FTL Walsin Technology | 34 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 130 kOhms | - | 500 mW (1/2 W) | SMD/SMT | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR04X88R7FTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 88.7 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X9532FTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 95.3 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X97R6FTL Walsin Technology | 17 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 97.6 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR12W2004FTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 200 PPM / C | 2 MOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR08X4752FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 47.5 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR01X2003FDL Walsin Technology | 17 |
| - | 01005 | 0402 | 20000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 200 kOhms | High Reliability | 30 mW (1/32 W) | SMD/SMT | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR12X1470FTL Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 147 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR06X45R3FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 45.3 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm |