- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR02X6653FAR Walsin Technology | 34 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 665 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X4642FAR Walsin Technology | 34 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 46.4 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR01X5103FDL Walsin Technology | 50 |
| - | - | - | - | - | 01005 | 0402 | 20000 | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 510 kOhms | - | - | - | 30 mW (1/32 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.13 mm | 0.4 mm | 0.2 mm | - | ||
![]() WR04X1002FTR Walsin Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | WR04X1002FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.44 | Details | Yes | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | e3 | Yes | EAR99 | 100 PPM / C | 10 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | 0402 | 70 °C | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() WR02X4643FAR Walsin Technology | In Stock | - | - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 464 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X3651FAR Walsin Technology | 50 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 3.65 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X2802FAR Walsin Technology | 17 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 28 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X1002FAR Walsin Technology | 50 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 10 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | Lead Free | ||
![]() WR02X2432FAR Walsin Technology | In Stock | - | - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 24.3 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02W3R90FAL Walsin Technology | 17 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | - 200 PPM / C, + 600 PPM / C | 3.9 Ohms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR01X2493FDL Walsin Technology | 50 |
| - | - | - | - | - | 01005 | 0402 | 20000 | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 249 kOhms | - | - | - | 30 mW (1/32 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.13 mm | 0.4 mm | 0.2 mm | - | ||
![]() WR01X2872FDL Walsin Technology | 50 |
| - | - | - | - | - | 01005 | 0402 | 20000 | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 28.7 kOhms | - | - | - | 30 mW (1/32 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.13 mm | 0.4 mm | 0.2 mm | - | ||
![]() WR02X7683FAR Walsin Technology | 50 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 768 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR04W1005FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 10 MOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() WR02X7503FAR Walsin Technology | 50 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 750 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X64R9FAR Walsin Technology | 34 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 64.9 Ohms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X1472FAR Walsin Technology | 17 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 14.7 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X2153FAR Walsin Technology | 50 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 215 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X1503FAR Walsin Technology | 34 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 150 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() WR02X1803FAR Walsin Technology | 34 |
| - | - | - | - | - | 0201 | 0603 | 15000 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - | - | - | 200 PPM / C | 180 kOhms | - | - | - | 50 mW (1/20 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - |