- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X26R1FTR Walsin Technology | 50 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | WR04X26R1FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | e3 | Yes | EAR99 | 100 PPM / C | 26.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | 0402 | 70 °C | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3921FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 3.92 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X2151FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 2.15 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X2260FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 226 Ohms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X1400FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 140 Ohms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X29R4FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 29.4 Ohms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3091FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 3.09 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3101FTL Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 3.1 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3480FTR Walsin Technology | 50 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | WR04X3480FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | e3 | Yes | EAR99 | 100 PPM / C | 348 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | 0402 | 70 °C | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3163FTR Walsin Technology | 17 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 316 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X5603FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 560 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X6200FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 620 Ohms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X6041FTR Walsin Technology | 50 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | WR04X6041FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | e3 | Yes | EAR99 | 100 PPM / C | 6.04 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | 0402 | 70 °C | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X4422FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 44.2 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X2262FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 22.6 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X6813FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 681 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X5101FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 5.1 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3652FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 36.5 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X9100FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 910 Ohms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X7682FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | - | 100 PPM / C | 76.8 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm |