- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X2433FTR Walsin Technology | 17 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 243 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X9101FTR Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 9.1 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR06X4423FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 442 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X2490FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 249 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X11R0FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 11 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X3902FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 39 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X46R4FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 46.4 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X2262FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 22.6 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X1802FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 18 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X2201FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 2.2 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X3652FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 365 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06W8R20FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 400 PPM / C | 8.2 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06W6R40FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 400 PPM / C | 6.4 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06W5R60FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 400 PPM / C | 5.6 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X4322FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 43.2 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X3322FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 33.2 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X5601FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 5.6 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X1323FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 132 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06W3654FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 3.65 MOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X1242FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 12.4 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm |