- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR06X6811FTR Walsin Technology | 34 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 6.81 kOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06X7152FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 71.5 kOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06W1304FTR Walsin Technology | 17 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - | - | 100 PPM / C | 1.3 MOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06X6802FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 68 kOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR04X6491FTR Walsin Technology | 34 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | 100 PPM / C | 6.49 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() WR06X9090FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 909 Ohms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06X8661FTR Walsin Technology | 34 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 8.66 kOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR08X1022FTR Walsin Technology | 34 |
| - | - | - | - | - | 0805 | 2012 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 10.2 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() WR08X1503FTR Walsin Technology | 34 |
| - | - | - | - | - | 0805 | 2012 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 150 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() WR06X8060FTR Walsin Technology | 17 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 806 Ohms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06X9103FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 910 kOhms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR04X88R7FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | 100 PPM / C | 88.7 Ohms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() WR04X8062FTR Walsin Technology | 50 |
| - | - | - | - | - | 0402 | 1005 | 10000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | - | - | 100 PPM / C | 80.6 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() WR06X13R0FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - | - | 100 PPM / C | 13 Ohms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR06X2200FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 220 Ohms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR04X82R5FTR Walsin Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | WR04X82R5FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | e3 | Yes | 100 PPM / C | 82.5 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | 0402 | 70 °C | 0.35 mm | 1 mm | 0.5 mm | Lead Free | ||
![]() WR08X2400FTR Walsin Technology | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 240 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() WR08X1101FTR Walsin Technology | 50 |
| - | - | - | - | - | 0805 | 2012 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 1.1 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() WR06X9310FTR Walsin Technology | 50 |
| - | - | - | - | - | 0603 | 1608 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 931 Ohms | - | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() WR08X1201FTR Walsin Technology | 50 |
| - | - | - | - | - | 0805 | 2012 | 5000 | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | - | - | 100 PPM / C | 1.2 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - |