- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR08X2371FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 2.37 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR06X2003FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 200 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X6800FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 680 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X5491FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 5.49 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08X7500FTR Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 750 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X8204FTL Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 8.2 MOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X5101FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 5.1 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR06X91R0FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 91 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X51R1FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 51.1 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08X4303FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 430 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X6800FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 680 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X3921FTR Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 3.92 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1203FTR Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 120 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2000FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 200 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR06X7681FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 7.68 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08X9103FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 910 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR06X7503FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 750 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X6801FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 6.8 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X5621FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 5.62 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08W3165FTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 31.6 MOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm |