- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR08X1102FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 11 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2612FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 26.1 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2403FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 240 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X3010FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 301 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2800FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 280 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X4733FTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 473 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X11R0FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 11 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X5102FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 51 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2701FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 2.7 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1R00JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 5 % | - 200 PPM / C, + 400 PPM / C | 1 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1500FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 150 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1873FTR Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 187 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1472FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 14.7 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X2003FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 200 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1542FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 15.4 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X5103FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 510 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X3000FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 300 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X5100FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 510 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X4991FTR Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 4.99 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X9100FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 910 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm |