- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR06X36R5FTR Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 36.5 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08X51R0FTR Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 51 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR08X1003FTR Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 100 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR06X4300FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 430 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X7501FTR Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 7.5 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR12X2700FTR Walsin Technology | 17 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 270 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR08X7501FTR Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | MouseReel | WR | 1 % | 100 PPM / C | 7.5 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR12X5111FTR Walsin Technology | 50 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 5.11 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X5110FTR Walsin Technology | 17 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 511 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X6803FTR Walsin Technology | 50 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 680 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X6203FTR Walsin Technology | 17 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 620 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X7500FTR Walsin Technology | 50 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 750 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X8202FTR Walsin Technology | 17 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 82 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X1000FTR Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 100 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X3012FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 30.1 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X1300FTR Walsin Technology | 50 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 130 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X1501FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 1.5 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X2200FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 220 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X1502FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 15 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR12X1911FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 1.91 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm |