- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR04X270 JTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 27 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X4R3 JTL Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 4.3 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR10X302 JTL Walsin Technology | 50 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 3 kOhms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR06X4R3 JTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 4.3 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08X135 JTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 200 PPM / C | 1.3 MOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR02X5R6 JAL Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | MR02 | 5 % | - 200 PPM / C, + 600 PPM / C | 5.6 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR08X300 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 30 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR08X621 JTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 620 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR12X334 JTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 330 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR02X221 JAL Walsin Technology | 34 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | MR02 | 5 % | 100 PPM / C | 220 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR08X622 JTL Walsin Technology | 34 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 6.2 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR04X754 JTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 750 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X4R7 JTL Walsin Technology | 50 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 4.7 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06X241 JTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | 100 PPM / C | 240 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X513 JAL Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000006 oz | 25 V | Cut Tape | MR02 | 5 % | 100 PPM / C | 51 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR01X113 JDL Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 15 V | Cut Tape | WR | 5 % | 200 PPM / C | 11 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X130 JDL Walsin Technology | 34 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 15 V | Cut Tape | WR | 5 % | 300 PPM / C | 13 Ohms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR06X1R3 JTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | Cut Tape | MR | 5 % | - 200 PPM / C, + 400 PPM / C | 1.3 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08X201 JTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.000194 oz | 150 V | Cut Tape | MR | 5 % | 100 PPM / C | 200 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR10X220 JTL Walsin Technology | 34 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000564 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 22 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm |