- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHC162G20HTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 15 V | MouseReel | RHC | 50 % | 2000 PPM / C | 2.2 GOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RNC20E1003BTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 2000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000194 oz | 100 V | MouseReel | RNC | 0.1 % | 25 PPM / C | 100 kOhms | - | 100 mW (1/10 W) | - | - | - | - | - | - | ||
![]() RMC1/16SK1623FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 162 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-1074FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | 1.07 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK44R2FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 44.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K2430FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 243 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RCC16R033FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | RCC | 1 % | - | 33 mOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() MLP63KR002FTE Walsin Technology | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | MLP | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() RMC1/10-332JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000234 oz | 150 V | MouseReel | RMC | 5 % | - | 3.3 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16-3921FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | RMC | - | - | - | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RHC161G20HTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | - | - | 0.000071 oz | - | MouseReel | RHC | 50 % | - | 1.2 GOhms | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-1871FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | RMC | - | - | - | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RPC321R1MTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RPC | 20 % | - | 1.1 Ohms | - | - | - | - | - | - | - | - | ||
![]() RHC168G20MTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 15 V | MouseReel | RHC | 20 % | 2000 PPM / C | 8.2 GOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() MLP63KR005FTE Walsin Technology | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | MLP | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() RZC63-105JTE Walsin Technology | In Stock | - | - | 2512 | 6432 | 4000 | - | - | PCB Mount | AEC-Q200 | - | 0.001429 oz | - | Reel | RZC | 5 % | - | 1 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() RPC32220KTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | MouseReel | RPC | 10 % | - | 22 Ohms | - | - | - | - | - | - | - | - | ||
![]() RMC1K8661FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001505 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 8.66 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RNC20E5111BTP Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/2K43R2FTE Walsin Technology | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.001236 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 43.2 Ohms | General Purpose | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 5 mm | 2.5 mm |