- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR04X11R0FTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 11 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR02W1R00FAL Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | - 200 PPM / C, + 600 PPM / C | 1 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06X2321FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 2.32 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X9102FAL Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 91 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR02X6202FAL Walsin Technology | 34 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 62 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR04W4704FTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 200 PPM / C | 4.7 MOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR02X7682FAL Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 76.8 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06W8R25FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 8.25 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR04X2741FTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 2.74 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR06W1404FTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 200 PPM / C | 1.4 MOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08X1872FTL Walsin Technology | 17 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 18.7 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X12R7FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 13 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X25R5FAL Walsin Technology | 34 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 200 PPM / C | 6.8 MOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06X30R1FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 30.1 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X1203FAL Walsin Technology | 50 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 120 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06X2801FTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 2.8 kOhms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR02X2702FAL Walsin Technology | 17 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | MR02 | 1 % | 100 PPM / C | 7.5 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() MR06X3650FTL Walsin Technology | 17 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 365 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X2370FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 237 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X2610FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 261 Ohms | 125 mW (1/8 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm |