- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR08X2101FTL Walsin Technology | 50 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 2.1 kOhms | - | 250 mW (1/4 W) | SMD/SMT | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X1871FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 1.87 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X7151FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 7.15 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X76R8FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 76.8 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X9312FTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 93.1 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X8871FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 8.87 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR06X2872FTL Walsin Technology | 50 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 28.7 kOhms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() MR08W2R49FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 2.49 Ohms | - | 250 mW (1/4 W) | SMD/SMT | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR06X82R0FTL Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 75 V | Cut Tape | MR | 1 % | 100 PPM / C | 82 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-4702FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 1 % | - | 47 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/8K33R2FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 33.2 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10K1690FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 169 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16K62R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 62 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16SK36R0FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 36 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K4422FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 44.2 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/32-1001FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | 0.001355 oz | 15 V | MouseReel | RMC | 1 % | - | 1 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/8K30R0FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | 100 PPM / C | 30 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10K4023FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | 0.000194 oz | 150 V | MouseReel | - | 1 % | 100 PPM / C | 402 kOhms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() WF06G1305FTL Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 50 V | Cut Tape | WF-G | 1 % | 200 PPM / C | 13 MOhms | High Reliability | 62.5 mW (1/16 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RGC1/8C6810DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 200 V | - | RGC | 0.5 % | 50 PPM / C | 681 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm |