- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1/2221JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - 55 C | PCB Mount | RC1/2221K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 220 Ohms | - | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RMC1/8K4753DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 0.5 % | 100 PPM / C | - | 475 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1K1433FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 143 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K7503FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 750 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K8870FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 887 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-R91KTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 10 % | - | - | 910 mOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-R75KTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 10 % | - | - | 750 mOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K8873FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 887 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K9530FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 953 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K4223FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 422 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K9310FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 931 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K4993FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 499 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K6653FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 665 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K8871FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 8.87 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K69R8FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 69.8 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-R68KTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 10 % | - | - | 680 mOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K59R0FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 59 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K8253FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 825 kOhms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K57R6FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RMC | 1 % | 100 PPM / C | - | 57.6 Ohms | General Purpose | 1 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | - | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RNC32C_BTPAUTO Walsin Technology | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | AEC-Q200 | - | - | - | - | RNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - |