- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR12X1211FTL Walsin Technology | 49 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 1.21 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR08X3481FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 3.48 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR04X5493FTL Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 549 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR10X6800FTL Walsin Technology | 49 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 680 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR08X24R0FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 24 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR01X1023FDL Walsin Technology | 32 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 102 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR12W4R12FTL Walsin Technology | 49 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 4.12 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR12X3600FTL Walsin Technology | 49 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 360 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR10X42R2FTL Walsin Technology | 41 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 42.2 Ohms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() MR12W5R11FTL Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | - 200 PPM / C, + 400 PPM / C | 5.11 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR12X37R4FTL Walsin Technology | 12 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 37.4 Ohms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR01X2551FDL Walsin Technology | 41 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 2.55 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X4991FDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 4.99 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X1213FDL Walsin Technology | 32 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 121 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR01X3603FDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 360 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR02W4R70FAR Walsin Technology | 49 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 600 PPM / C | 4.7 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR01X60R4FDL Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 300 PPM / C | 60.4 Ohms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() MR08X6803FTL Walsin Technology | 49 |
| - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 680 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR01X9092FDL Walsin Technology | 49 |
| - | 01005 | 0402 | 20000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | 15 V | Cut Tape | WR | 1 % | 200 PPM / C | 90.9 kOhms | 30 mW (1/32 W) | SMD/SMT | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WR02X12R0FAR Walsin Technology | 49 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | 200 PPM / C | 12 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm |