- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X5100FTR Walsin Technology | 32 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 510 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X61R9FTR Walsin Technology | 41 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 61.9 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X7680FTR Walsin Technology | 49 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 768 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC10-1R1FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 600 PPM / C | 1.1 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC10-241JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | 200 PPM / C | 240 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC10-365FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 3.6 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC10-205FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC20K220FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 22 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K222FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.2 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC10-3R3FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | 3.3 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC20K822FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 8.2 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K512FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 5.1 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K301FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 300 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K224FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 220 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC20K360FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 36 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K1783FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | - | 178 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC32K510FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 51 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC20K361FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 360 Ohms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC16K151FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 150 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC16K304FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 300 kOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm |