- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC20K8200FTP Walsin Technology | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | - | - | 820 Ohms | - | Automotive Grade | - | 125 mW (1/8 W) | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC10-1R5FTH Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - | - | - 200 PPM / C, + 500 PPM / C | 1.5 Ohms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/8C7501DTP Walsin Technology | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 200 V | - | RGC | 0.5 % | - | - | 50 PPM / C | 7.5 kOhms | - | General Purpose | - | 250 mW (1/4 W) | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/16K_DTP Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000071 oz | - | - | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW20W_JTL R020 - R039 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW12X_FTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW06P_FTL R047 - R091 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR10X_FTL Walsin Technology | In Stock | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000564 oz | 200 V | - | WR | 1 % | - | - | - | - | - | - | - | 330 mW (1/3 W) | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.5 mm | 3.1 mm | 2.6 mm | ||
![]() WW04C_FTL R020 - R030 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW06X_JTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K_FTP Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000071 oz | - | - | RMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06X_FTL Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | - | WR | 1 % | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR25W_FTL Walsin Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2512 | 6432 | 4000 | WALSIN TECHNOLOGY CORP | WR25WFTL | WR25 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , 2512 | RECTANGULAR PACKAGE | Active | - | 5.69 | - | Yes | 0.001429 oz | 250 V | - | WR | 1 % | e3 | EAR99 | - | 10000000 Ω | Tin (Sn) | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 250 | 1 W | TR, PLASTIC, 7 INCH | FIXED RESISTOR | compliant | SMD/SMT | 1 W | 250 V | 2512 | 70 °C | - | - | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() WR04X_JTL Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000023 oz | 50 V | - | WR | 5 % | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WW06X_FTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR25X_JTL Walsin Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2512 | 6432 | 4000 | WALSIN TECHNOLOGY CORP | WR25XJTL | WR25 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , 2512 | RECTANGULAR PACKAGE | Active | - | 5.69 | - | Yes | 0.001429 oz | 250 V | - | WR | 5 % | e3 | EAR99 | - | 10000000 Ω | Tin (Sn) | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 250 | 1 W | TR, PLASTIC, 7 INCH | FIXED RESISTOR | compliant | SMD/SMT | 1 W | 250 V | 2512 | 70 °C | - | - | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() WW06R_FTL Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06W_FTL Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | - | WR | 1 % | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WW06P_FTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR04X_JTR Walsin Technology | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000023 oz | 50 V | - | WR | 5 % | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm |