- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1-155JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 1.5 MOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K5761DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 0.5 % | 100 PPM / C | 5.76 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1-185JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 1.8 MOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K5363FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 536 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K4750FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 475 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1-2R7JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 2.7 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K6193DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 0.5 % | 100 PPM / C | 619 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/8K62R0DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 0.5 % | 100 PPM / C | 62 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1-151JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 150 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K5102DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 0.5 % | 100 PPM / C | 51 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1-335JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 3.3 MOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K6491FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 6.49 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1-754JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 750 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-913JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 91 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-1R80FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | - | 1.8 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-561JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 560 Ohms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K1133FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 113 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1K3163FTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 316 kOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1-275JTE Walsin Technology | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 5 % | - | 2.7 MOhms | General Purpose | 1 W | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 6.3 mm | 3.2 mm | ||
![]() RMC1/8K6042FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | 200 V | RMC | 1 % | 100 PPM / C | 60.4 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 3.1 mm | 1.6 mm |