- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | Rohs Code | Unit Weight | Voltage, Rating | Series | Tolerance | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW10P_FTL R100 - R490 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW12P_JTL R047 - R099 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW18X_JTL R040 - R090 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR12X_JTR Walsin Technology | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 0.000571 oz | 200 V | WR | 5 % | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | SMD/SMT | - | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR20W_FTL Walsin Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2010 | 5025 | 4000 | WALSIN TECHNOLOGY CORP | WR20WFTL | WR20 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , 2010 | RECTANGULAR PACKAGE | Active | 5.71 | Yes | 0.001199 oz | 200 V | WR | 1 % | e3 | EAR99 | 10000000 Ω | Tin (Sn) | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 200 | 750 mW (3/4 W) | TR, PLASTIC, 7 INCH | FIXED RESISTOR | compliant | SMD/SMT | 0.5 W | 200 V | 2010 | 70 °C | 0.55 mm | 5 mm | 2.5 mm | ||
![]() WW25X_FTL R040 - R090 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW08P_JTL R500 -R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW12M_FTL Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW25R_JTL R001 - R007 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW08W_FTL R050 - R091 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06X_FTLJ Walsin Technology | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 0.000071 oz | 50 V | WR | 1 % | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WW10P_FTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW25M_JTL R001 - R002 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW20W_JTL R040 - R090 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW25C_FTL R020 - R100 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR08W_FTLJ Walsin Technology | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 0.000194 oz | 150 V | WR | 1 % | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WW04P_FTL R500 - R976 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW10P_JTL R100 - R490 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW12P_JTLV R047 - R099 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW25M_FTL R001 - R002 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | WW | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - |