- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR12X_PGL Walsin Technology | In Stock | - | - | 1206 | 3216 | 20000 | - | - | PCB Mount | - | 0.000571 oz | 200 V | WR | - | - | - | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WW10W_FTL R100 Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | WW | - | - | - | Current Sense | - | - | - | - | - | - | ||
![]() RMC1/8_KTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 4000 | - | - | PCB Mount | - | 0.000550 oz | - | RMC | - | - | - | - | - | - | - | - | - | - | ||
![]() WR02X_JGLJ Walsin Technology | In Stock | - | - | 0201 | 0603 | 70000 | + 125 C | - 55 C | PCB Mount | - | 0.000006 oz | 25 V | WR | 5 % | - | - | - | 50 mW (1/20 W) | SMD/SMT | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/10_JTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | - | 0.000234 oz | - | RMC | - | - | - | - | - | - | - | - | - | - | ||
![]() WR12X_PTLJ Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | - | - | PCB Mount | - | 0.000571 oz | 200 V | WR | - | - | - | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR25X_JGL Walsin Technology | In Stock | - | - | 2512 | 6432 | 16000 | + 155 C | - 55 C | PCB Mount | - | 0.001429 oz | 250 V | WR | 5 % | - | - | - | 1 W | SMD/SMT | - | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() WR08X_PTLJ Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | WR | - | - | - | - | 125 mW (1/8 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() WR02X_PALJ Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | - 55 C | PCB Mount | - | 0.000006 oz | 25 V | WR | - | - | - | - | 50 mW (1/20 W) | SMD/SMT | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WW10W_FTL R010 - R049 Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | WW | - | - | - | Current Sense | - | - | - | - | - | - | ||
![]() WR12X_PGLJ Walsin Technology | In Stock | - | - | 1206 | 3216 | 20000 | - | - | PCB Mount | - | 0.000571 oz | 200 V | WR | 5 % | - | - | - | 250 mW (1/4 W) | SMD/SMT | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR25X_PGL Walsin Technology | In Stock | - | - | 2512 | 6432 | 16000 | + 155 C | - 55 C | PCB Mount | - | 0.001429 oz | 250 V | WR | 5 % | - | - | - | 1 W | SMD/SMT | - | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() WR18X_PTL Walsin Technology | In Stock | - | - | - | 3248 | 3000 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | WR | - | - | - | - | 1 W | SMD/SMT | - | 0.55 mm | 3.05 mm | 4.6 mm | ||
![]() WR20X_FGL Walsin Technology | In Stock | - | - | 2010 | 5025 | 16000 | + 155 C | - 55 C | PCB Mount | - | 0.001199 oz | 200 V | WR | 1 % | - | - | - | 750 mW (3/4 W) | SMD/SMT | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() WR06X_JGLJ Walsin Technology | In Stock | - | - | 0603 | 1608 | 20000 | + 155 C | - 55 C | PCB Mount | - | 0.000071 oz | 50 V | WR | 5 % | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR08W_FGL Walsin Technology | In Stock | - | - | 0805 | 2012 | 20000 | + 155 C | - 55 C | PCB Mount | - | 0.000194 oz | 150 V | WR | 1 % | - | - | - | 125 mW (1/8 W) | SMD/SMT | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RMC1/4_JTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | - | - | PCB Mount | - | 0.000564 oz | - | RMC | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-204JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 50 V | RMC | 5 % | - | 200 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K5900FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 150 V | RMC | 1 % | 100 PPM / C | 590 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/16SK6040FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | - | 50 V | RMC | 1 % | 100 PPM / C | 604 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm |