- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16K1R13FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 1.13 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-4701DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | - | 4.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K10R2DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 10.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-7500DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | - | 750 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1151DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 1.15 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K3123FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 312 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-11R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | - | 11 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K10R5FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 10.5 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K11R0DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 11 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1872FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 18.7 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-6801DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | - | 6.8 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1694FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 1.69 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1584BTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | RMC | 0.1 % | 100 PPM / C | 1.58 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1270FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 127 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-47R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | - | 47 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1540DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 154 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1181DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 1.18 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1504FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 1.5 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1370FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 137 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K1R78FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 1.78 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm |