- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16S-3R09FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | - | 3.09 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K6494FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 6.49 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16SK10R2DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | RMC | 0.5 % | 100 PPM / C | 10.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-7R68FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | - | 7.68 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16S-113JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 5 % | - | 11 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K9762FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 97.6 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K6800FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 680 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K4R42FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 4.42 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K5904FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 5.9 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K6652DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 66.5 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K8454FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 8.45 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16S-155JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 5 % | - | 1.5 MOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K84R5DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 84.5 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K7680FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 768 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K8R20FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 8.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K4753DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 475 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K8450DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 845 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16S-2R61FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | - | 2.61 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K8203FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 1 % | 100 PPM / C | 820 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16K4873DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | 50 V | RMC | 0.5 % | 100 PPM / C | 487 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | 0.45 mm | 1.6 mm | 0.8 mm |