- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/32C5620DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 562 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/32C1022DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 10.2 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/32C2050DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 205 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/8C1203FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 120 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/32C3920DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 392 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/20C2673BPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | 25 V | RGC | 0.1 % | 50 PPM / C | 267 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/32C4220DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 422 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/32C1911DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 1.91 kOhms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/8C1502DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 15 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1000DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 100 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/32C1270DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 127 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/16SK27R4DTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | RGC | 0.5 % | 100 PPM / C | 27.4 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/8C1800BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.1 % | 50 PPM / C | 180 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/20C7323DPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | RGC | 0.5 % | 50 PPM / C | 732 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/20K161DPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | RGC | 0.5 % | 100 PPM / C | 160 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/8C1584DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 1.58 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/32C1370DPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | Details | 15 V | RGC | 0.5 % | 50 PPM / C | 137 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RGC1/20K5100BPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | 25 V | RGC | 0.1 % | 100 PPM / C | 510 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/16SK40R2FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | Details | 50 V | RGC | 1 % | 100 PPM / C | 40.2 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RGC1/20K910DPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | Details | 25 V | RGC | 0.5 % | 100 PPM / C | 91 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.23 mm | 0.6 mm | 0.3 mm |