- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/8C2262BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.1 % | 50 PPM / C | 22.6 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1504DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 1.5 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1604FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 1.6 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1960FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 196 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C4301DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 40.2 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1624FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 1.62 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C16R9DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 16.9 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C19R6FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 19.6 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C2400FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 240 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C3922BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.1 % | 50 PPM / C | 39.2 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C2212BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.1 % | 50 PPM / C | 22.1 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C4322DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 43.2 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C2150FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 215 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C1433FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 143 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C4304DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 4.3 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C2674FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 1 % | 50 PPM / C | 2.67 MOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C33R2DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 200 V | RGC | 0.5 % | 50 PPM / C | 33.2 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C3002FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.5 % | 50 PPM / C | 30 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C2742BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 0.1 % | 50 PPM / C | 27.4 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C3091FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | 200 V | RGC | 1 % | 50 PPM / C | 3.09 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm |