- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1/2151JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2151K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 150 Ohms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2513JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2513K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 51 kOhms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4431JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 430 Ohms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4430JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.010554 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 43 Ohms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2683JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2683K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 68 kOhms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4335JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 3.3 MOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4823JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 82 kOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/49R1JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 9.1 Ohms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4391JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.011887 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 390 Ohms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4390JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.007055 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 39 Ohms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4683JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.024425 oz | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 68 kOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4435JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 4.3 MOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2822JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2822K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 8.2 kOhms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/4513JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 51 kOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/4684JB Walsin Technology | In Stock | - | - | - | - | 200 | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 250 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 680 kOhms | 250 mW (1/4 W) | Axial | 0.6 mm | - | - | 2.4 mm | - | 6.3 mm | - | ||
![]() RC1/2431JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2431K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 430 Ohms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2393JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2393K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 39 kOhms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RC1/2333JB Walsin Technology | In Stock | - | - | - | - | 1000 | + 125 C | - | - 55 C | PCB Mount | - | RC1/2333K | - | Details | 0.014886 oz | 350 V | Bulk | RC | 5 % | - | Fixed Carbon Composition Resistors | 33 kOhms | 500 mW (1/2 W) | Axial | 0.7 mm | - | - | 3.6 mm | - | 9.5 mm | - | ||
![]() RMC32K2000FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 200 V | Cut Tape | - | 1 % | 100 PPM / C | - | 200 Ohms | 1/4 W ( 250 mW) | SMD/SMT | - | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() WR06W2R21FTR Walsin Technology | 41 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 400 PPM / C | - | 2.21 Ohms | 100 mW (1/10 W) | SMD/SMT | - | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm |