- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC16-3R0FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | 3 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC10-6R2FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | 6.2 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16SK5622FTH20 Walsin Technology | In Stock | - | - | - | - | 20000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC32-333JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 5 % | - | 33 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC10-3R0JTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 5 % | - 200 PPM / C, + 500 PPM / C | 3 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC32K562FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 5.6 kOhms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC20K154FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 150 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC10-305FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 3 MOhms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/8-753JTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000571 oz | 200 V | MouseReel | RMC | 5 % | - | 75 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/10K1800FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 180 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC20K303FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000234 oz | 150 V | MouseReel | RMC | 1 % | - | 30 kOhms | Automotive Grade | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC10K510FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 51 Ohms | Automotive Grade | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/16K9760FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 50 V | Cut Tape | RMC | 1 % | 100 PPM / C | 976 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC35K162FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | - | 1.6 kOhms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC32K151FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000550 oz | 200 V | MouseReel | RMC | 1 % | - | 150 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC35K101FTE Walsin Technology | In Stock | - | - | 1210 | 3225 | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000564 oz | 200 V | MouseReel | RMC | 1 % | - | 100 Ohms | Automotive Grade | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 2.5 mm | ||
![]() RMC1/16K2R21FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | - | 50 V | - | RMC | 1 % | 100 PPM / C | 2.21 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/20-510FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000006 oz | - | MouseReel | RMC | 1 % | Standard | 51 Ohms | - | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-755FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 7.5 MOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-275FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 2.7 MOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm |