- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X33R2FTR Walsin Technology | 41 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X33R2FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | 33.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() MR06X33R0FTL Walsin Technology Corporation | In Stock | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Walsin | 0603 | 1608 | 5000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 75 V | -55°C ~ 155°C | Cut Tape | MR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 33 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() WR04X3831FTR Walsin Technology | 34 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 3.83 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04W2R20FTR Walsin Technology | 34 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | - 200 PPM / C, + 400 PPM / C | 2.2 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X8450FTR Walsin Technology | 18 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X8450FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | 845 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | Lead Free | - | ||
![]() WR04X40R2FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 40.2 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X4021FTR Walsin Technology | 41 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | - 200 PPM / C, + 400 PPM / C | 4.02 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X3740FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 374 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR02X44R2FAL Walsin Technology Corporation | 32 |
| - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0201 | 2 | Walsin | 0201 | 0603 | 15000 | WALSIN TECHNOLOGY CORP | Walsin | WR02X44R2FAL | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 0201 | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Active | 5.19 | Details | Yes | 0.000006 oz | 25 V | -55°C ~ 125°C | Cut Tape | WR02X | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 44.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W, 1/20W | LASER TRIMMABLE; RATED AC VOLTAGE (V): 25 | - | Resistors | 50 mW (1/20 W) | TR, PAPER, 7 INCH | Thick Film | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.05 W | 25 V | - | 0201 | 70 °C | Thick Film Resistors | - | Thick Film Resistors - SMD | 0.23 mm | 0.010" (0.26mm) | 0.6 mm | 0.3 mm | Lead Free | - | ||
![]() WR04X1690FTR Walsin Technology | 6 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X1690FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | 169 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X1052FTR Walsin Technology | 6 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X1052FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | 10.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X2211FTR Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X2211FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.45 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | EAR99 | 100 PPM / C | 2.21 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X1740FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 174 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X4532FTR Walsin Technology | 32 | - | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 45.3 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X2323FTR Walsin Technology | 41 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 232 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR06X2493FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | - | MouseReel | WR | - | 1 % | - | - | - | - | 100 PPM / C | 249 kOhms | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() WR04X3011FTR Walsin Technology | 41 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | 100 PPM / C | 3.01 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR08X1301FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000194 oz | 150 V | - | MouseReel | WR | - | 1 % | - | - | - | - | 100 PPM / C | 1.3 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() WR06X5622FTR Walsin Technology | 41 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | 50 V | - | MouseReel | WR | - | 1 % | - | - | - | - | 100 PPM / C | 56.2 kOhms | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() WR04W8R20FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | - 200 PPM / C, + 400 PPM / C | 8.2 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - |