- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/20-911FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 910 Ohms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-154FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 150 kOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-750FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 75 Ohms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC32K2000FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 200 V | Cut Tape | - | 1 % | 100 PPM / C | 200 Ohms | - | 1/4 W ( 250 mW) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RMC1/20-512FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 5.1 kOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-161FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 160 Ohms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-124FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 120 kOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-751FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 750 Ohms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/20-302FPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | 3 kOhms | Automotive Grade | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WW12G_FTL Walsin Technology | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | - | - | WW | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() RMC1/16SK3323FTH Walsin Technology | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000023 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 332 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() RMC1/10K60R4FTP Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 150 V | MouseReel | RMC | 1 % | 100 PPM / C | 60.4 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RMC1/8-102JTP10 Walsin Technology | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | MouseReel | RMC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/20-510JPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000006 oz | 25 V | MouseReel | RMC | 5 % | - | 51 Ohms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RMC1/16K2402FTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 24 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16-911JTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | - | 910 Ohms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/32-3300FPA Walsin Technology | In Stock | - | - | 01005 | 0402 | 20000 | + 125 C | - 55 C | PCB Mount | - | - | - | 15 V | MouseReel | RMC | 1 % | - | 330 Ohms | General Purpose | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() RMC1/20-752JPA Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000006 oz | 25 V | MouseReel | RMC | 5 % | - | 7.5 kOhms | General Purpose | 50 mW (1/20 W) | SMD/SMT | Thick Film Resistors General Purpose | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() RGC1/16C1402DTP Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.000071 oz | 50 V | MouseReel | RGC | 0.5 % | 50 PPM / C | 14 kOhms | General Purpose | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() RMC1/16S-101JTH20 Walsin Technology | In Stock | - | - | 0402 | 1005 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 50 V | MouseReel | RMC | 5 % | 100 PPM / C | 100 Ohms | General Purpose | 100 mW (1/10 W) | - | - | - | - | - | - |