- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/8C4R87FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RGC | 1 % | 50 PPM / C | 4.87 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C31R6DTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 200 V | - | RGC | 0.5 % | 50 PPM / C | 31.6 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C56R2FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RGC | 1 % | 50 PPM / C | 56.2 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C9313BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 200 V | - | RGC | 0.1 % | 50 PPM / C | 931 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C7872FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 200 V | - | RGC | 1 % | 50 PPM / C | 78.7 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C8450FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RGC | 1 % | 50 PPM / C | 845 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C6800FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RGC | 0.5 % | 50 PPM / C | 680 Ohms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C8452BTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | 200 V | - | RGC | 0.1 % | 50 PPM / C | 84.5 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RGC1/8C8062FTP Walsin Technology | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 200 V | - | RGC | 1 % | 50 PPM / C | 80.6 kOhms | General Purpose | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors General Purpose | Precision Resistors | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() WR04X12R0FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 12 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR02X8062FAR Walsin Technology | 41 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | 200 PPM / C | 80.6 kOhms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR02X7680FAR Walsin Technology | 48 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | 200 PPM / C | 768 Ohms | - | 50 mW (1/20 W) | SMD/SMT | - | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR04X3600FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 360 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X7323FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 732 kOhms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3003FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 300 kOhms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X43R0FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 43 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR06X2050FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 205 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06W4874FTR Walsin Technology | 41 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 4.87 MOhms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X18R0FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 18 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR04X5760FTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 576 Ohms | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | 0.35 mm | 1 mm | 0.5 mm |