- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X121 JTR Walsin Technology | 48 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 120 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR04X37R4FTL Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | MR | 1 % | 100 PPM / C | 37.4 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR08X1691FTL Walsin Technology | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | Cut Tape | MR | 1 % | 100 PPM / C | 1.69 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() MR10X4992FTL Walsin Technology | 34 |
| - | 1210 | 3225 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000564 oz | 200 V | Cut Tape | MR | 1 % | 100 PPM / C | 49.9 kOhms | 500 mW (1/2 W) | SMD/SMT | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() WR06X1821FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 1.82 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X2742FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 27.4 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR12X9091FTR Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | MouseReel | WR | 1 % | 100 PPM / C | 9.09 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() MR04X364 JTL Walsin Technology | 18 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | MR | 5 % | 100 PPM / C | 360 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X822 JTR Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 8.2 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MR12X242 JTL Walsin Technology | 34 |
| - | 1206 | 3216 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.000571 oz | 200 V | Cut Tape | MR | 5 % | 100 PPM / C | 2.4 kOhms | 250 mW (1/4 W) | SMD/SMT | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() WR06X111 JTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 110 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR04X111 JTR Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | Cut Tape | WR | 5 % | 100 PPM / C | 110 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR02X134 JAR Walsin Technology | 5 |
| - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.000006 oz | 25 V | Cut Tape | WR | 5 % | 200 PPM / C | 130 kOhms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR02W6R20FAL Walsin Technology | In Stock | - | - | 0201 | 0603 | 15000 | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | Cut Tape | WR | 1 % | - 200 PPM / C, + 600 PPM / C | 6.2 Ohms | 50 mW (1/20 W) | SMD/SMT | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() WR04X5362FTR Walsin Technology | 34 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 53.6 kOhms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3320FTR Walsin Technology | 5 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 332 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR04X3900FTR Walsin Technology | 5 |
| - | 0402 | 1005 | 10000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | Cut Tape | WR | 1 % | 100 PPM / C | 390 Ohms | 62.5 mW (1/16 W) | SMD/SMT | 0.35 mm | 1 mm | 0.5 mm | ||
![]() WR06X3900FTR Walsin Technology | 34 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 390 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X3012FTR Walsin Technology | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 30.1 kOhms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() WR06X68R1FTR Walsin Technology | 18 |
| - | 0603 | 1608 | 5000 | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | MouseReel | WR | 1 % | 100 PPM / C | 68.1 Ohms | 100 mW (1/10 W) | SMD/SMT | 0.45 mm | 1.6 mm | 0.8 mm |