- Tolerance
- Resistance
- Packaging
- Series
- Temperature Coefficient
- Mfr
- Power Rating
- Product Status
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Length
Attribute column
Manufacturer
Walsin Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04W1R20FTR Walsin Technology | 34 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - 200 PPM / C, + 400 PPM / C | 1.2 Ohms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR04X5602FTR Walsin Technology | 34 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | 100 PPM / C | 56 kOhms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR06W2R20FTR Walsin Technology | 18 |
| - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - 200 PPM / C, + 400 PPM / C | 2.2 Ohms | - | - | - | 100 mW (1/10 W) | - | SMD/SMT | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR04W9104FTL Walsin Technology | 44 |
| - | - | - | Walsin | 0402 | 1005 | 10000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | - | Cut Tape | * | - | 1 % | - | 100 PPM / C | 9.1 MOhms | - | - | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() MR08X1301FTL Walsin Technology Corporation | 29 |
| - | 0805 (2012 Metric) | 0805 | Walsin | 0805 | 2012 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000194 oz | 150 V | -55°C ~ 155°C | Cut Tape | MR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.3 kOhms | Thick Film | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() WR10X6201FTL Walsin Technology Corporation | 16 |
| - | 1210 (3225 Metric) | 1210 | Walsin | 1210 | 3225 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | Active | - | 0.000564 oz | 200 V | -55°C ~ 155°C | MouseReel | WR | 0.122" L x 0.102" W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 6.2 kOhms | Thick Film | 0.333W, 1/3W | Resistors | 330 mW (1/3 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 3.1 mm | 2.6 mm | - | ||
![]() MR08X682 JTL Walsin Technology Corporation | 96 |
| - | 0805 (2012 Metric) | 0805 | Walsin | 0805 | 2012 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000194 oz | 150 V | -55°C ~ 155°C | Cut Tape | MR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 6.8 kOhms | Thick Film | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MR04X335 JTL Walsin Technology | 36 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | - | Cut Tape | MR | - | 5 % | - | - | - | - | - | - | 100 mW (1/10 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() MR06X913 JTL Walsin Technology | 6 |
| - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 75 V | - | Cut Tape | MR | - | 5 % | - | 100 PPM / C | 91 kOhms | - | - | - | 125 mW (1/8 W) | - | SMD/SMT | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR06X132 JTR Walsin Technology | 36 |
| - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000071 oz | 50 V | - | Cut Tape | WR | - | 5 % | - | 100 PPM / C | 1.3 kOhms | - | - | - | 100 mW (1/10 W) | - | SMD/SMT | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR04X391 JTR Walsin Technology | 36 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 5 % | - | 100 PPM / C | 390 Ohms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR04X224 JTR Walsin Technology | 6 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 5 % | - | 100 PPM / C | 220 kOhms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR02X221 JAR Walsin Technology | 36 |
| - | - | - | - | 0201 | 0603 | 15000 | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.000006 oz | 25 V | - | Cut Tape | WR | - | 5 % | - | 200 PPM / C | 220 Ohms | - | - | - | 50 mW (1/20 W) | - | SMD/SMT | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() WR06X224 JTR Walsin Technology | 36 |
| - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | - | MouseReel | WR | - | 5 % | - | 100 PPM / C | 220 kOhms | - | - | - | 100 mW (1/10 W) | - | SMD/SMT | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR06X472 JTR Walsin Technology | 36 |
| - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000071 oz | 50 V | - | MouseReel | WR | - | 5 % | - | 100 PPM / C | 4.7 kOhms | - | - | - | 100 mW (1/10 W) | - | SMD/SMT | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WR12X24R9FTR Walsin Technology | In Stock | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | - | MouseReel | WR | - | 1 % | - | 100 PPM / C | 24.9 Ohms | - | - | - | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() WR12X4023FTR Walsin Technology | 6 |
| - | - | - | - | 1206 | 3216 | 5000 | - | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000571 oz | 200 V | - | MouseReel | WR | - | 1 % | - | 100 PPM / C | 402 kOhms | - | - | - | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() WR04X1071FTR Walsin Technology | 6 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | 100 PPM / C | 1.07 kOhms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR02X8251FAR Walsin Technology | 6 |
| - | - | - | - | 0201 | 0603 | 15000 | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000006 oz | 25 V | - | Cut Tape | WR | - | 1 % | - | 200 PPM / C | 8.25 kOhms | - | - | - | 50 mW (1/20 W) | - | SMD/SMT | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() WR04W1694FTR Walsin Technology | 36 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | 100 PPM / C | 1.69 MOhms | - | - | - | 62.5 mW (1/16 W) | - | SMD/SMT | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - |