- Tolerance
- Temperature Coefficient
- Series
- Number of Resistors
- Circuit Type
- Number of Pins
- Package / Case
- Applications
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Walsin Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Resistor-Ratio-Drift | Network Type | Resistance (Ohms) | First Element Resistance | Resistor Matching Ratio | Product Length (mm) | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WT04X102 JTL Walsin Technology | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10 | 1206 | 0402 | Molded | BUS | - | EAR99 | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | WT04X102JTL | 155 | 25 | - | -55 | Surface Mount | 8 | 155 °C | -55 °C | - | , 1206 | - | - | Rectangular | - | SMD | - | Active | 0.063 (1/16) | 1.6 | - | 1K | 1.35 | - | Yes | ±200 | 70 to 155 | 0.64 | - | Tape and Reel | - | - | 5% | e3 | Yes | Active | - | - | EAR99 | 200 ppm/°C | Network | - | Tin (Sn) | - | - | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 25 | - | TR, PAPER, 7 INCH | 1 | - | - | - | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.0625 W | 25 V | 1206 | 70 °C | 8 | - | - | - | BUSSED | - | 1000 Ω | - | 3.3 | - | - | 0.55 | - | Yes with exemptions | - | ||
![]() WA06X133 JTL Walsin Technology | In Stock | - | - | Surface Mount | 1206(4 X 0603) | - | - | - | 8 | 1206 | 8 | 1206 | 0603 | - | ISOL | ±0.1 | EAR99 | ±0.1 | - | ±0.1 | - | - | 155 | 50 | Walsin Technology Corporation | -55 | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | Active | 13K | - | - | - | ±200 | 70 to 155 | 0.8 | -55°C ~ 155°C | Tape and Reel | WA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5% | - | - | Active | - | - | - | ±200ppm/°C | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | Isolated | 100mW | - | - | 13k | - | - | 3.2 | 0.024 (0.60mm) | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06X150 JTL Walsin Technology | In Stock | - | - | Surface Mount | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1206 | 8 | 1206 | 0603 | - | ISOL | ±0.1 | EAR99 | ±0.1 | WALSIN TECHNOLOGY CORP | ±0.1 | Walsin Technology Corporation | WA06X150JTL | 155 | 50 | Walsin Technology Corporation | -55 | Surface Mount | 1 | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0612 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | Active | 0.1 (1/10) | 1.6 | Active | 15 | 5.17 | - | Yes | ±200 | 70 to 155 | 0.8 | -55°C ~ 155°C | Tape and Reel | WA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5% | e3 | Yes | Active | - | - | - | ±200ppm/°C | Array | 15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | Array/Network Resistors | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.1 W | 50 V | 0612 | 70 °C | 4 | Isolated | 100mW | - | ISOLATED | 15 | 15 Ω | - | 3.2 | 0.024 (0.60mm) | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06X101JTL Walsin Technology | 5000 |
| - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 5% | e3 | yes | - | 8 | Convex | - | 200 ppm/°C | - | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 0.1W | 50V | 0612 | 70°C | 4 | - | - | - | ISOLATED | - | - | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() WA06X1501FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | ±0.1 | EAR99 | ±0.1 | - | ±0.1 | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 1.5K | - | - | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06T333 JTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 3.3K | - | - | - | ±200 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() WA04T102 JTL Walsin Technology | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | - | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 25 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1 | - | 1K | - | - | - | ±300 | 70 to 155 | 0.5 | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 2 | - | - | 0.45 | - | Yes with exemptions | - | ||
![]() WA06T4702FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | 8 | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 47K | - | Non-Compliant | - | ±200 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | Concave | - | - | Array | 47 kΩ | - | 155 °C | -55 °C | - | - | - | - | - | 800 µm | 1.6 mm | - | - | - | Not | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | 3.2 mm | 0.6 | - | Yes with exemptions | - | ||
![]() WA06T510 JTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 51 | - | - | - | ±200 | 70 to 155 | 0.8 | - | - | - | - | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() WA06X2200FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 220 | - | - | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06X5102FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | ±0.1 | EAR99 | ±0.1 | - | ±0.1 | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 51K | - | Non-Compliant | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06X3300FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 330 | - | - | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06T202 JTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | -0.1|+0.2 | EAR99 | ±0.1 | - | -0.1|+0.2 | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 2K | - | Non-Compliant | - | ±200 | 70 to 155 | 0.8 | - | - | - | - | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() WA04X2701FTL Walsin Technology | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | 8 | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1 | - | 2.7K | - | Non-Compliant | - | ±200 | 70 to 155 | 0.5 | - | Tape and Reel | - | - | 1% | - | - | Active | - | Convex | - | - | Array | 2.7 kΩ | - | 155 °C | -55 °C | - | - | - | - | - | 500 µm | 1 mm | - | - | - | Not | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 2 | - | 2 mm | 0.45 | - | Yes with exemptions | - | ||
![]() WA06X470 JGL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | - | - | 47 | - | - | - | ±200 | 70 to 155 | - | - | Tape and Reel | - | - | 5% | - | - | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT04X471 JTL Walsin Technology | In Stock | - | - | - | 1206 | - | - | - | - | - | 10 | 1206 | 0402 | Molded | BUS | - | - | - | - | - | - | - | 155 | 25 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 470 | - | - | - | ±200 | 70 to 155 | 0.64 | - | - | - | - | 5% | - | - | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 8 | - | - | - | - | - | - | - | 3.3 | - | - | 0.55 | - | - | - | ||
![]() WA06X4700FTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 470 | - | - | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() WA06X102 JGL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | - | - | 1K | - | - | - | ±200 | 70 to 155 | - | - | Tape and Reel | - | - | 5% | - | - | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WA04X4701FTL Walsin Technology | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | - | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1 | - | 4.7K | - | - | - | ±200 | 70 to 155 | 0.5 | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | 2 | - | - | 0.45 | - | Yes with exemptions | - | ||
![]() WA06T750 JTL Walsin Technology | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | 155 | 50 | - | -55 | Surface Mount | - | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 1.6 | - | 75 | - | Non-Compliant | - | ±200 | 70 to 155 | 0.8 | - | Tape and Reel | - | - | 5% | - | - | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | - | - | 0.6 | - | Yes with exemptions | - |