- Tolerance
- Temperature Coefficient
- Series
- Number of Resistors
- Circuit Type
- Number of Pins
- Package / Case
- Applications
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Walsin Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Shaft Type | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Output Voltage | Output Type | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Resistance (Ohms) | First Element Resistance | Resistor Matching Ratio | Input Voltage | Product Category | Bearings | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WA04Y560JTL Walsin | In Stock | - | - | Surface Mount | 0404 (1010 Metric), Concave | - | - | - | 4 | 0404 | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | WA04Y | 0.039 L x 0.039 W (1.00mm x 1.00mm) | ±5% | - | - | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | - | - | 56 | - | - | - | - | - | - | 0.018 (0.45mm) | ||
![]() WA06X432_JTL Walsin | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | 1206 | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | WA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 100mW | - | - | - | - | 4.3k | - | - | - | - | - | - | 0.024 (0.60mm) | ||
![]() WT04X272JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 8 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | - | TIN | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 25 | - | TR, PAPER, 7 INCH | 1 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 25 V | 1206 | 70 °C | - | - | - | - | - | - | BUSSED | - | 2700 Ω | - | - | - | - | - | - | ||
![]() WA04X3831FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3830 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3830 Ω | - | - | - | - | - | - | ||
![]() WA06X111_JTL Walsin | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | 1206 | - | - | TE Connectivity / AMP | 250 | - | TE Connectivity | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | WA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | ±200ppm/°C | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 100mW | Wire Labels & Markers | - | - | - | 110 | - | - | - | Wire Labels & Markers | - | - | 0.024 (0.60mm) | ||
![]() WA04X271 JTL Walsin | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | 0804 | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | WA | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | - | - | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | - | 270 | - | - | - | - | - | - | 0.022 (0.55mm) | ||
![]() WA06X2R2_JTL Walsin | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | 1206 | - | CE | - | - | - | Dynapar | HS35R1024H040 | - | Walsin Technology Corporation | Hollowshaft | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Yes | - | Hollow | -40 to 85 Degrees C | WA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | 6 Pin Connector | - | -300/ +500ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | 4 | Isolated | 100mW | - | - | - | - | 2.2 | - | - | 5~26 VDC | - | Yes | IP67 | 0.024 (0.60mm) | ||
![]() WA04X3481FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3480 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3480 Ω | - | - | - | - | - | - | ||
![]() WA04X3601FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | SMT, 0408 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3600 Ω | - | - | - | - | - | - | ||
![]() WA06X4R7JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | 5% | e3 | - | - | EAR99 | 500 ppm/°C | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 50 V | 0612 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 4.7 Ω | - | - | - | - | - | - | ||
![]() WA06X270JT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | WA06 | - | - | 1 | 155 °C | -55 °C | - | CHIP | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | No | - | - | WA06X SERIES | - | 5% | e0 | No | - | - | -200,200 ppm/°C | 27 Ω | TIN LEAD | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 50 V | 0612 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 27 Ω | - | - | - | - | - | - | ||
![]() WA04X622JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 6200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 6200 Ω | - | - | - | - | - | - | ||
![]() WA04X752JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 7500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 7500 Ω | - | - | - | - | - | - | ||
![]() WA04X624JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 620000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 620000 Ω | - | - | - | - | - | - | ||
![]() WA06W390JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 16 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | 5% | e3 | - | - | EAR99 | 200 ppm/°C | 39 Ω | TIN | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 8 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 50 V | 0616 | 70 °C | - | - | - | - | 0.0625 W | - | ISOLATED | - | 39 Ω | - | - | - | - | - | - | ||
![]() WA04X7870FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 787 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 787 Ω | - | - | - | - | - | - | ||
![]() WA04X3901FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | SMT, 0408 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3900 Ω | - | - | - | - | - | - | ||
![]() WA04X3651FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3650 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3650 Ω | - | - | - | - | - | - | ||
![]() MA04X220JTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 125 °C | -55 °C | - | , 0804 | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 300 ppm/°C | - | TIN | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 25V | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | 0.0625 W | - | - | 25 V | 0804 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 22 Ω | - | - | - | - | - | - | ||
![]() WA04X3321FTL Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | 1 | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | - | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3320 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 50 | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0408 | 70 °C | - | - | - | - | - | - | ISOLATED | - | 3320 Ω | - | - | - | - | - | - |