- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Rohs Code
- Size Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X3162FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 31600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WW06XR820FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 300 ppm/°C | 0.82 Ω | TIN | RATED AC VOLTAGE (V) : 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR08X56R0FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 56 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WF06U2941BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 2940 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0603 | 70 °C | ||
![]() WR25X1803FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2512 | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 180000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WW25PR620FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.62 Ω | TIN | - | 8533.21.00.30 | TR, PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | 300 V | 2512 | 70 °C | ||
![]() WR08X2001FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WW25XR500JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 2512 | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 5% | e3 | - | EAR99 | 400 ppm/°C | 0.5 Ω | TIN | LASER TRIMMABLE, RATED AC VOLTAGE (V): 250 | - | TR, PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR25X2103FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 210000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR06X1182FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 11800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WF06H95R3BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 95.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR12X6800FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 680 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WW08XR100JTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 500 ppm/°C | 0.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V) : 100 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | ||
![]() WR04X824JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 5% | e3 | - | EAR99 | 100 ppm/°C | 820000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF08H2401BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 2400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WR06X1803FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 180000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WF06H6982BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 69800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR25X123JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2512 | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 12000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR04X2400FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 240 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR20X1300FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 130 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C |