- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Rohs Code
- Size Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR25X8252FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 82500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR06X682JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 6800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WR04X4752FTLV Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 47500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF04H4702BTL Walsin Technology Corporation | 300 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 47000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR25X9103FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 910000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR12X3303FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 1206 | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 330000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WW08XR200JTL Walsin Technology Corporation | 17 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 500 ppm/°C | 0.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V) : 100 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | ||
![]() WF08H1502BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WR25X2703FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2512 | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 270000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR04X3003FHL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 300000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() SR12W3304FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 3300000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; MIL-STD-202 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR25X364JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 360000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR06X4020FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 402 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WR25X4991FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 4990 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR04X2371FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 2370 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF04P1501FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1500 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 50 V | 0402 | 70 °C | ||
![]() WF04H2002BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR04X1301FTLV Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF08G116JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 11000000 Ω | TIN | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE(V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WR08X6812FQL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 68100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C |