- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Rohs Code
- Size Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF06H1962BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 19600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR04X68R1FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 68.1 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WW10XR330FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 0.33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE, RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.33 W | 200 V | 1210 | 70 °C | ||
![]() WF12H5103DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.65 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 510000 Ω | TIN | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V):200 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR25X2493FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 249000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR20X1303FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2010 | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 130000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WR20X71R5FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2010 | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 71.5 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WR20X6811FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 6810 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WR06X2001FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WF08R3923BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 392000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WF12R5602BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 56000 Ω | Tin (Sn) | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR06X6810FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 681 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WF04U4221BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 4220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR04X753JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 5% | e3 | - | EAR99 | 100 ppm/°C | 75000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF25P91R0FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 91 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | FLAME PROOF | 8533.21.00.30 | TR, PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | 300 V | 2512 | 70 °C | ||
![]() WF04H7151BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 7150 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WW12XR150JTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 1206 | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 500 ppm/°C | 0.15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V) : 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR12X563JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 56000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WF06H9103BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 910000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WF04T1131FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 1130 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C |