- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Rohs Code
- Size Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW04XR300FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.3 Ω | TIN | RATED AC VOLTAGE (V) : 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WW08XR150FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 500 ppm/°C | 0.15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V) : 100 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | ||
![]() WR06X7502FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 75000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WW25NR003FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 170 °C | -55 °C | , 2512 | 0.6 mm | 6.2 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 0.003 Ω | TIN | - | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 2 W | 0.0775 V | 2512 | 70 °C | ||
![]() WF04U5361BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 5360 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR06X3013FGL Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR04X3322FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 33200 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR20X223JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WF06Q2202BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | CHIP, LEAD FREE | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.1% | e3 | Yes | EAR99 | 50 ppm/°C | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION; LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR25X9530FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 953 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR08X3303FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 330000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WF04H1020BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 102 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR25X8201FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 8200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR06X22R0FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WR04X1273FTLV Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 127000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WW06XR270FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 500 ppm/°C | 0.27 Ω | TIN | RATED AC VOLTAGE (V) : 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WW12XR047FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 2100 ppm/°C | 0.047 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V) : 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR06X203JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WF12P2R0JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 2 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 1206 | 70 °C | ||
![]() WR18X5101FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.05 mm | - | SMT | 4.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 5100 Ω | TIN | - | 8533.21.00.30 | TR, Plastic, 10 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 1218 | 70 °C |