- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Rohs Code
- Size Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR20X12R4FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2010 | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 12.4 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WR25X134JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 130000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WF04H1502DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR20X7500FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 750 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WF04T1000DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, LEAD FREE | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 50 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR06X8250FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 825 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() WR20X204JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WR25X5603FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 560000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WR25W4R70FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WF08H3002BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 30000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WW25QR007FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.34 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.007 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 2512 | 70 °C | ||
![]() WF12H20R0BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.65 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 20 Ω | TIN | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V):200 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR20X3570FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 357 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() WF06H4992BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 49900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR04X1100FTLV Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 110 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WR12X201JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WR25X180JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 18 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() WF08H1400BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 140 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WR04X3092FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 30900 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF06R2552BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 25500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C |