- Impedance
- Package / Case
- Attenuation Value
- Frequency Range
- Packaging
- Case Code (Imperial)
- Case Code (Metric)
- Factory Lead Time
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Walsin Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Power (Watts) | Max Power Dissipation | Construction | Case Code (Metric) | Case Code (Imperial) | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WA04P003XBTL Walsin Technology Corporation | 1886600 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 3dB | ROHS3 Compliant | ||
![]() WA04P010XCTL Walsin Technology Corporation | 18 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 10dB | ROHS3 Compliant | ||
![]() WA04P005XBTL Walsin Technology Corporation | 1886600 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 5dB | ROHS3 Compliant | ||
![]() WA04P000XPTL Walsin Technology Corporation | 38 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | - | 100mW | - | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | - | - | 0dB | ROHS3 Compliant | ||
![]() WA04P009XCTL Walsin Technology Corporation | 14 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 9dB | ROHS3 Compliant | ||
![]() WA04P018XGTL Walsin Technology Corporation | 18 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 18dB | ROHS3 Compliant | ||
![]() WA04P014XETL Walsin Technology Corporation | 38 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 14dB | ROHS3 Compliant | ||
![]() WA04P016XFTL Walsin Technology Corporation | 38 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 16dB | ROHS3 Compliant | ||
![]() WA04P008XCTL Walsin Technology Corporation | 9230 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 8dB | ROHS3 Compliant | ||
![]() WA04P004XBTL Walsin Technology Corporation | 1886600 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 4dB | ROHS3 Compliant | ||
![]() WA04P007XCTL Walsin Technology Corporation | 1886600 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 7dB | ROHS3 Compliant | ||
![]() WA04P002XBTL Walsin Technology Corporation | 1886600 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 2dB | ROHS3 Compliant | ||
![]() WA04P017XGTL Walsin Technology Corporation | 18 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 17dB | ROHS3 Compliant | ||
![]() WA04PR15XBTL Walsin Technology Corporation | 1886600 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | - | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | - | - | 1.5dB | ROHS3 Compliant | ||
![]() WA04PR05XATL Walsin Technology Corporation | 38 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | - | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | - | - | 0.5dB | ROHS3 Compliant | ||
![]() WA04P011XDTL Walsin Technology Corporation | 38 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 11dB | ROHS3 Compliant | ||
![]() WA04P015XFTL Walsin Technology Corporation | 38 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 15dB | ROHS3 Compliant | ||
![]() WA04P019XGTL Walsin Technology Corporation | 38 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 19dB | ROHS3 Compliant | ||
![]() WA04P013XDTL Walsin Technology Corporation | 18 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 13dB | ROHS3 Compliant | ||
![]() WA04P001XBTL Walsin Technology Corporation | 14 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 1dB | ROHS3 Compliant |