- Impedance
- Package / Case
- Attenuation Value
- Frequency Range
- Packaging
- Case Code (Imperial)
- Case Code (Metric)
- Factory Lead Time
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Walsin Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Power (Watts) | Max Power Dissipation | Construction | Case Code (Metric) | Case Code (Imperial) | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WA04P020XHTL Walsin Technology Corporation | 13 |
| - | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | - | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | - | - | 20dB | ROHS3 Compliant | ||
![]() WA04P012XDTL Walsin Technology Corporation | 39 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | 100mW | 100mW | - | 1010 | 0404 | 50Ohms | 0Hz~3GHz | - | - | - | 12dB | ROHS3 Compliant | ||
![]() WA04P006XCTL Walsin Technology Corporation | 1886600 |
| Datasheet | 12 Weeks | 0404 (1010 Metric), Concave | 2000MHz | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 100mW | COMPONENT | 1010 | 0404 | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 16.02dBm | 6dB | ROHS3 Compliant |