- Construction
- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Frequency (Max)
- Operating Frequency-Min
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Surface Mount
- VSWR-Max
- Rohs Code
Attribute column
Manufacturer
Walsin RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Isolation-Min | Operating Frequency (Max) | Package | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Additional Feature | Construction | Reach Compliance Code | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Coupling Factor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFCPL1608070P38Q1C Walsin Technology Corporation | 30 |
| Datasheet | YES | SURFACE MOUNT | 6 | WALSIN TECHNOLOGY CORP | - | 2690 MHz | - | Active | - | Yes | - | - | COMPONENT | compliant | - | DIRECTIONAL COUPLER | - | 698 MHz | 1.45 | - | ||
![]() RFCPL1608070PM9T16 Walsin Technology Corporation | 3005 | - | Datasheet | YES | SURFACE MOUNT | 6 | WALSIN TECHNOLOGY CORP | 35 dB | 2700 MHz | - | Active | - | Yes | - | - | COMPONENT | compliant | - | DIRECTIONAL COUPLER | - | 700 MHz | 1.45 | - | ||
![]() TFCPL0605030L18A1U Walsin Technology Corporation | 81000 |
| Datasheet | YES | SURFACE MOUNT | 4 | WALSIN TECHNOLOGY CORP | - | 2500 MHz | - | Active | - | - | - | IT CAN ASLO OPERATE AT 4900 TO 5850 MHZ | COMPONENT | compliant | - | DIRECTIONAL COUPLER | - | 2400 MHz | 1.3 | - | ||
![]() TFCPL0605030L28Q1C Walsin Technology Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | WALSIN TECHNOLOGY CORP | - | 2500 MHz | - | Active | - | - | - | IT CAN ASLO OPERATE AT 5150 TO 5850 MHZ | COMPONENT | compliant | - | DIRECTIONAL COUPLER | - | 2400 MHz | 1.3 | - | ||
![]() TFCPL0605B24508Q1C Walsin Technology Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | WALSIN TECHNOLOGY CORP | - | 2500 MHz | - | Active | - | Yes | - | - | COMPONENT | compliant | - | DIRECTIONAL COUPLER | - | 2400 MHz | 1.3 | - | ||
![]() RFCPL1608070P2T Walsin Tech Corp | 1881 |
| - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | -40℃~+85℃ | - | - | - | 698MHz~2.69GHz | - | 0.25dB | - | - | 26.5dB;27dB;27.5dB |