- Manufacturer
- Manufacturer Part Number
- Color
- Approvals
- RoHS
- Number of Poles
- Mounting Type
- Base Material
- Number of Rows
- Connection Type
- Composition
- Number of Levels
Attribute column
Manufacturer
WECO Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Body Material | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Mounting Hole Diameter | Approvals | Base Material | Base Product Number | Body Orientation | Contact Materials | Contact Pitch (mm) | Current-IEC | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Torque-Screw | Voltage Rating (DC) | Voltage-UL | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Max Current Rating | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Terminal Screw Finish | Screw Size | Wire Type | Stripping Length | Wire Cross Section | Fastening Method | Number of Wire Entries | Current Rating (Max) | Rated Voltage | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 970-DS/06 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | CSA;UR | - | - | - | - | - | - | - | - | WECO Electrical Connectors | 970-DS/06 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | ||
![]() 110-A-111/07 WECO | In Stock | - | - | - | Screw | - | Polyamide | - | Polyamide | - | - | - | - | - | CSA;UR | - | - | - | - | - | - | - | - | WECO Electrical Connectors | 110-A-111/07 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 300 V | 30~16 AWG | - | - | - | PCB | - | Plug, Screw | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951-DS/02 WECO | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | CSA, UR | Polyamide | - | - | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 951-DS/02 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.72 | Yes | Yes | - | - | - | - | - | - | - | - | - | Screw | EAR99 | - | - | - | - | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | 8536.69.40.40 | - | - | - | - | - | compliant | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | 2 | - | 1 | STRIP TERMINAL BLOCK | - | - | - | - | - | - | 2 | CSA; SEV; UL | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | 1.5 mm2 | SCREW | - | - | 300 V | Screw Clamp | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 327-HDS/05 WECO | In Stock | - | - | Nickel/Zinc | - | Surface Mount | Polyamide | Polyamide (PA), Nylon | - | Steel | - | - | - | 0.17 | CSA, UR | - | - | Right Angle | Copper Alloy/Steel | 14.5(mm) | - | - | - | WECO Electrical Connectors | 327-HDS/05 | WECO Electrical Connectors Inc. | Cable | 2 | -40C to 105C | 300V | Bulk | - | 30(mm) | Active | No | - | Yes | - | Screw | - | - | - | 300V | - | -40°C ~ 100°C | - | - | - | - | - | Terminal Block | - | - | Opaque White | 2 | F | - | - | 80A | 0.571 (14.50mm) | - | - | - | - | - | - | 10(POS) | Off White | 4-14(AWG) | - | - | 5 | - | - | - | - | - | - | 5 | - | - | - | - | Eurostyle Terminal Strip | Closed | Enclosed | - | Screws | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | 10 | 80(A) | - | Screw Clamp | - | - | 69.5(mm) | - | - | - | 25(mm) | UL94 V-0 | - | ||
![]() 950-FL-DS/12-CN WECO | In Stock | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 14 AWG | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 971-SLT-SMD/08 WECO | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 300 V | - | - | - | - | Screw | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BST-323/07 WECO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | BST-323/07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-M-221/12 WECO | In Stock | - | - | - | Screw | PCB Mount | - | - | - | - | - | - | - | - | CSA;UR | - | - | - | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 120-M-221/12 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.71 | Yes | Yes | - | - | - | - | - | - | - | Box | - | Solder | - | - | - | - | Polyamide | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12 | - | 1 | STRIP TERMINAL BLOCK | - | - | - | - | - | - | 12 | CSA; UL; VDE | - | - | - | - | - | - | -40 to 212 Degrees F | 15 A | - | - | - | - | - | - | CONNECTOR | - | - | 300 V | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 121-M-211/06 WECO | In Stock | - | - | - | Screw | PCB Mount | Polyamide (PA), Nylon | - | - | - | - | - | - | - | CSA;UR | - | - | - | Copper Alloy | - | - | 15 A | - | WECO Electrical Connectors | 121-M-211/06 | WECO Electrical Connectors Inc. | - | - | - | - | Bulk | - | - | Active | - | - | Yes | - | - | - | - | 300 V | - | - | -40°C ~ 105°C | - | - | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Polyamide | Gray | - | - | - | - | - | 0.200 (5.08mm) | - | - | 0.330 (8.38mm) | - | - | Solder | - | - | - | - | 0.170 (4.32mm) | - | - | 1 | - | - | - | - | 6 | Tin | - | - | - | - | - | - | 6 | - | - | - | - | 90°, Right Angle | - | - | - | - | -40 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 MilliMeters | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 964-T-DS/02 WECO | In Stock | - | - | Tin/Zinc | Screw | Through Hole | Polyamide | - | Polyamide | - | Brass - Tin Plated | Phosphor Bronze - Tin Plated | Steel - Zinc Plated | - | CSA, UL | - | - | - | Copper Alloy/Steel | 5.08(mm) | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 964-T-DS/02 | WECO Electrical Connectors Inc. | Through Hole | 1 | -40C to 100C | 630V | Bulk | Contact Manufacturer | 12.5(mm) | Active | No | 5.68 | Compliant | Yes | Solder | 0.51 Nm (4.5 Lb-In) | 300 V | - | 300 V | - | -40°C ~ 100°C | - | - | Screw | - | Screw | Terminal Block | - | - | Grey | 1 | Male | STANDARD: UL 94V-0, POLYAMIDE | - | - | 0.200 (5.08mm) | - | - | - | compliant | 20 A | - | 2(POS) | Gray | 12-18(AWG) | 300 V | - | - | - | 1 | - | 20 A | 26 AWG | 12 AWG | 2 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 2 | - | 2 | CSA; UL | - | - | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | 20 A | M3 | - | - | - | 6.604 mm | 2.5 mm2 | SCREW | - | 24(A) | 300 V | - | Interlocking (Side) | - | 10.66(mm) | - | - | - | 12(mm) | - | Lead Free | ||
![]() 940-T-DS/02 WECO | In Stock | - | - | - | Screw | PCB Mount | Polyamide (PA), Nylon | - | Polyamide | - | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Steel - Zinc Plated | - | CSA;UR | - | - | - | - | - | - | - | - | WECO Electrical Connectors | 940-T-DS/02 | WECO Electrical Connectors Inc. | - | - | - | - | Box | - | - | Active | - | - | Yes | - | - | 0.4 Nm (3.5 Lb-In) | 300 V | - | 300 V | - | -40°C ~ 105°C | - | - | Screw | - | Screw | - | - | Polyamide | Gray | - | Male | - | - | - | 0.200 (5.08mm) | - | - | - | - | 15 A | - | - | - | 14-26 AWG | 300 V | - | - | - | 1 | - | 10 A | 26 AWG | 14 AWG | 2 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | -40 to 221 Degrees F | - | M2.6 | - | - | - | 6.35 mm | - | - | - | - | - | Screw Clamp | Interlocking (Side) | 4.2 MilliMeters | - | - | - | - | - | - | Lead Free | ||
![]() 120-M-211/08 WECO | In Stock | - | - | - | - | PCB,Mount | Polyamide (PA), Nylon | - | - | - | - | - | - | - | CSA;UR | - | - | - | Brass | - | - | 15 A | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 120-M-211/08 | WECO Electrical Connectors Inc. | - | - | - | - | Bulk | Contact Manufacturer | - | Active | - | 5.23 | Yes | - | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | Polyamide | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | compliant | - | Solder | - | - | - | - | 0.138 (3.50mm) | - | - | 1 | - | - | - | - | 8 | Tin | 1 | STRIP TERMINAL BLOCK | - | - | - | - | 8 | - | 8 | CSA; UL; VDE | - | 90°, Right Angle | - | - | - | - | -40~212 Degrees F | 15 A | - | - | - | - | - | - | CONNECTOR | - | - | 300 V | - | - | 3.6 MilliMeters | - | - | - | - | - | UL94 V-0 | - | ||
![]() 327-FU-HDS/12 WECO | In Stock | - | - | Zinc | Cable | Chassis, Panel | Polyamide | Polyamide (PA), Nylon | - | Steel | - | - | - | - | CSA, UL, VDE | - | - | - | - | 14.5(mm) | - | - | - | - | - | WECO Electrical Connectors Inc. | Cable | 2 | - | 600V | Bulk | - | 30(mm) | Active | No | - | Compliant | - | Screw | - | - | - | 600V | - | -40°C ~ 100°C | - | - | Screw | - | - | Eurostyle Block | - | - | White | 2 | F | - | - | 65A | 14.5 mm | - | - | - | - | - | - | 24(POS) | White | 4-14(AWG) | - | - | 12 | 80 A | - | - | - | 14 AWG | 6 AWG | 12 | - | - | - | - | Eurostyle Terminal Strip | Closed | Enclosed | - | Screws | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | 24 | 80(A) | - | - | - | - | 171(mm) | 28.5 mm | - | - | 28.5(mm) | UL94 V-0 | Lead Free | ||
![]() 982-S/03 WECO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | Polyamide | - | - | - | - | - | - | - | WECO Electrical Connectors | 982-S/03 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | ||
![]() 110-A-111/06 WECO | In Stock | - | - | - | Screw | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | Polyamide | - | - | - | - | - | CSA, UL, VDE | - | - | - | Copper Alloy | - | - | 8 A | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 110-A-111/06 | WECO Electrical Connectors Inc. | - | - | - | - | Bulk | Contact Manufacturer | - | Active | - | 5.67 | Compliant | Yes | - | 0.2 Nm (1.7 Lb-In) | 300 V | 300 V | 300 V | - | -40°C ~ 105°C | - | - | PCB | EAR99 | Plug, Screw | Plug, Female Sockets | 6 | - | Grey | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | 8536.69.40.40 | - | 0.138 (3.50mm) | - | - | 0.430 (10.92mm) | compliant | 8 A | Screw - Rising Cage Clamp | - | - | 16 AWG | - | - | - | - | 1 | - | - | 16 AWG | 30 AWG | 6 | Tin | 1 | STRIP TERMINAL BLOCK | 16-30 AWG | - | - | - | 6 | - | 6 | CSA; UL; VDE | 180° | - | 1.5mm² | 6mm | - | - | - | 8 A | - | - | M2 | - | 6.35 mm | 1.5 mm2 | SCREW | - | - | 300 V | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 323-HDS/12 WECO | In Stock | - | - | - | Screw | Surface Mount | - | Polyamide (PA), Nylon | - | Steel | - | - | - | 0.14 | CSA, UR | - | 323 | - | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 323-HDS/12 | WECO Electrical Connectors Inc. | - | - | - | - | Bulk | Contact Manufacturer | - | Active | - | 5.36 | Yes | Yes | - | - | - | - | 300 V | - | 105°C | - | - | Screw | EAR99 | - | - | - | - | Opaque White | 2 | - | POLYAMIDE, SAFETY APPROVAL: CSA; FIMKO; VDE; UL | 8536.69.40.40 | 30A | 2.54 mm | Straight | - | - | compliant | 30 A | - | 12 | - | 10-22 AWG | - | - | 12 | - | - | - | - | 10 AWG | 20 AWG | 12 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | Eurostyle Terminal Strip | Closed | Enclosed | - | Screws | 12 | CSA; DEMKO; KEMA; NEMKO; SEMKO | - | - | - | - | - | - | - | 20 A | - | Zinc | - | - | 6 mm | - | SCREW | 24 | - | 300 V | Screw Clamp | - | - | - | 16 mm | 42 mm | 21 mm | - | UL94 V-2 | Lead Free | ||
![]() 140-A-121/06 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | CSA;UR | - | - | - | - | - | - | - | - | WECO Electrical Connectors | 140-A-121/06 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 982-D/03 WECO | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | CSA, UR | Polyamide | - | - | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 982-D/03 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.74 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | - | - | - | - | - | compliant | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | 3 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | 3 | CSA; UL | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | 2.5 mm2 | SCREW | - | - | 300 V | Screw Clamp | - | - | - | - | - | - | - | - | - | ||
![]() 982-W/02 WECO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | Polyamide | - | - | - | - | - | - | - | WECO Electrical Connectors | 982-W/02 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | ||
![]() 982-W/03 WECO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | Polyamide | - | - | - | - | - | - | - | WECO Electrical Connectors | 982-W/03 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - |