- Color
- Housing Material
- Manufacturer
- Manufacturer Part Number
- Approvals
- Number of Ports
- Wire Type
- Wire Gauge Range
- Mounting Type
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
Attribute column
Manufacturer
WECO Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Body Material | Approvals | Base Product Number | Body Orientation | Contact Materials | Contact Pitch (mm) | Content | Current-IEC | Current-UL | Dim | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. frequency | Mfr | Min. frequency | Mounting Styles | Nominal current | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Torque-Screw | Voltage Rating (DC) | Voltage Rating Max | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Voltage - Supply | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Contact Tail Length | Number of Circuits | Max Current Rating | Number of Levels | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Rated Current | Screw Size | Wire Type | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Rated Voltage | Max Output Power x Channels @ Load | Connection Type | Features | Pin Length | Product Length (mm) | Height | Width | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110-FEP-111/09 WECO | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | Polyamide | - | - | cURus | - | - | Copper Alloy | - | - | 8A | 11 A | - | - | - | WECO Electrical Connectors | - | 110-FEP-111/09 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 160 V | 300 V | - | 18~16 AWG | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | - | - | - | Class AB | 9 | - | Black | - | - | - | - | 0.138 (3.50mm) | 2.7 V ~ 5.5 V | - | - | - | 0.461 (11.70mm) | - | - | TDA8552 | Screwless - Leg Spring, Push-In Spring | - | - | 2-Channel (Stereo) | - | - | - | - | 1 | 9 | - | - | - | Tin | - | - | 14-30 AWG | 9 | - | - | 180° | - | 0.2-2.5mm² | 10mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | 1.4W x 2 @ 8 Ohm | - | Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control | - | - | - | - | - | UL94 V-0 | - | ||
![]() 120-A-111-03 WECO | In Stock | - | - | Tin/Zinc | Cable | Free Hanging (In-Line) | - | 3 | - | Polyamide | 22kg | Polyamide | CSA;UR | 120-A-11 | Right Angle | Copper Alloy/Steel | 5(mm) | - | - | 15 A | (W x H x D) 200 x 472 x 237 mm | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 6SL32101PH227AL0 | 120-A-111/03 | - | 550Hz | WECO Electrical Connectors Inc. | 0Hz | Cable | 27A | 1 | -40C to 105C | 300V | Bulk | Contact Manufacturer | - | 18.3(mm) | Active | No | 5.68 | Compliant | Yes | Screw | 0.51 Nm (4.5 Lb-In) | 300 V | - | - | 300 V | 300 V | 26-12 AWG | -40°C ~ 105°C | - | - | - | Screw | EAR99 | Plug, Screw | 6SL3210-1PH22-7AL0 | 3 | - | Gray | 1 | F | STANDARD: UL 94V-0, POLYAMIDE | 8536.69.40.40 | 5 mm | - | Right Angle | - | 237mm | 0.590 (14.99mm) | not_compliant | 15 A | - | Screw - Rising Cage Clamp | 3(POS) | Gray | - | 12-26(AWG) | - | 3 | 10 A | 1 | 3 | 26 AWG | 12 AWG | 3 | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | 12-26 AWG | 3 | 3 | CSA; UL | 180° | - | 2.5mm² | 7mm | - | 15 A | M3 | Solid Wire;Stranded Wire | 7.112 mm | 2.5 mm2 | SCREW | 10(A) | 300 V | - | - | Retention Latches (Non-Wire Side) | - | 15(mm) | 472mm | 200 | 15(mm) | UL94 V-0 | Lead Free | ||
![]() 950-FL-DS/04-006 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polyamide (PA), Nylon | - | - | CSA;UR | - | - | Brass | - | 1pc(s) | - | 10 A | - | Grey | - | WECO Electrical Connectors | AC-RING-GRY | 950-FL-DS/04-006 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Box | - | - | - | Active | - | - | Yes | - | - | 0.4 Nm (3.5 Lb-In) | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | - | - | - | - | - | AC-RING-GRY | 4 | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.512 (13.00mm) | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | 1 | - | - | - | 4 | Nickel | - | - | 14-26 AWG | 4 | - | - | 90° | - | 0.34-2.5mm² | 6mm | - | - | M2.6 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 950-FL-DS/05-004 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polyamide (PA), Nylon | - | - | CSA;UR | - | - | Brass | - | - | - | 10 A | - | - | - | WECO Electrical Connectors | - | 950-FL-DS/05-004 | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | Yes | - | - | 0.4 Nm (3.5 Lb-In) | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | * | - | - | - | - | Plug for Unshrouded Header | 5 | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.512 (13.00mm) | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | 1 | - | - | - | 5 | Nickel | - | - | 14-26 AWG | 5 | - | - | 90° | - | 0.34-2.5mm² | 6mm | - | - | M2.6 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 971-SLS/04 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBTP) | - | - | CSA, UR | - | - | Copper Alloy | - | - | - | 10 A | - | - | - | Square D | - | SSD1A345BDC2-SQD | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | 300 V | - | - | -40°C ~ 130°C | - | - | - | - | - | - | Header, Male Pins, Unshrouded | 4 | Polybutylene Terephthalate | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.070 (1.78mm) | - | - | - | Solder | - | - | - | - | 0.170 (4.32mm) | - | - | 1 | - | - | - | 4 | Tin | - | - | - | 4 | - | - | - | Vertical | - | - | -40-212 °F | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | - | - | - | - | UL94 V-0 | - | ||
![]() 971-SLW/06 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBTP) | - | - | CSA;UR | - | - | Brass | - | - | - | 10 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 971-SLW/06 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Box | Contact Manufacturer | - | - | Active | - | 5.74 | Yes | - | - | - | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | - | - | - | EAR99 | - | Header, Male Pins, Unshrouded | 6 | Polyamide | Black | 1 | - | STANDARD: UL 94V-0, PBTB | 8536.69.40.40 | 0.197 (5.00mm) | - | - | - | - | 0.071 (1.80mm) | compliant | - | - | Solder | - | - | - | - | 0.173 (4.40mm) | - | - | 1 | - | - | - | 6 | Tin | 1 | STRIP TERMINAL BLOCK | - | 6 | 6 | CSA; UL | - | Vertical | - | - | -40 to 221 Degrees F | 10 A | - | - | - | - | PLUG IN | - | 300 V | - | - | - | 4.4 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
![]() 931-SLS/03 WECO | In Stock | - | - | Tin | - | PCB Mount | - | - | - | - | - | - | CSA;UR | - | Straight | Copper Alloy | - | - | - | 6 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 931-SLS/03 | - | - | WECO Electrical Connectors Inc. | - | Through Hole | - | 1 | -40C to 105C | - | Bulk | Contact Manufacturer | 3.5(mm) | 4.3(mm) | Active | - | 5.72 | Yes | Yes | Solder | - | - | 200V | - | 300 V | - | - | - | - | - | - | - | EAR99 | - | Unshrouded Header | 3 | Polyamide | Gray | 1 | HDR | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | - | - | 0.260 (6.60mm) | compliant | - | - | Solder | 3(POS) | Black | - | - | 0.170 (4.32mm) | - | - | 1 | - | - | - | 3 | Tin | 1 | STRIP TERMINAL BLOCK | - | 3 | 3 | CSA; UL | - | Vertical | - | - | -40 to 212 Degrees F | 6 A | - | - | - | - | SCREW | 6(A) | 300 V | - | - | - | 4.4 MilliMeters | 10.5(mm) | - | - | 8.3(mm) | - | - | ||
![]() 121-M-211/04 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polyamide (PA), Nylon | - | - | CSA;UR | - | - | Copper Alloy | - | - | - | 15 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 121-M-211/04 | 12 | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Box | Contact Manufacturer | - | - | Active | - | 5.6 | Yes | Yes | - | - | - | - | - | 300 V | - | - | -40°C ~ 105°C | - | - | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Polyamide | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | 8536.69.40.40 | 0.200 (5.08mm) | - | - | - | - | 0.330 (8.38mm) | compliant | - | - | Solder | - | - | - | - | 0.170 (4.32mm) | - | - | 1 | - | - | - | 4 | Tin | 1 | STRIP TERMINAL BLOCK | - | 4 | 4 | CSA; UL; VDE | - | 90°, Right Angle | - | - | -40 to 221 Degrees F | 15 A | - | - | - | - | SCREW | - | 300 V | - | - | - | 4.4 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
![]() 120-A-111-06 WECO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | - | 120-A-11 | - | Copper Alloy | - | - | - | 15 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 120-A-111/06 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | Contact Manufacturer | - | - | Active | - | 5.69 | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | 300 V | - | - | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Female Sockets | 6 | - | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | 0.197 (5.00mm) | - | - | - | - | 0.590 (14.99mm) | compliant | - | - | Screw - Rising Cage Clamp | - | - | - | 12 AWG | - | - | - | 1 | - | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | 12-26 AWG | 6 | 6 | CSA; UL | 180° | - | 2.5mm² | 7mm | - | 15 A | M3 | - | - | 2.5 mm2 | SCREW | - | 300 V | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 120-A-111/04 WECO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide | - | - | CSA;UR | - | - | Copper Alloy | - | - | - | 15 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 120-A-111/04 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | Contact Manufacturer | - | - | Active | - | 5.68 | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | 300 V | - | 26-12 AWG | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Female Sockets | 4 | - | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | 0.197 (5.00mm) | - | - | - | - | 0.590 (14.99mm) | compliant | - | - | Screw - Rising Cage Clamp | - | - | - | 12 AWG | - | - | - | 1 | 4 | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | 12-26 AWG | 4 | 4 | CSA; UL | 180° | - | 2.5mm² | 7mm | - | 15 A | M3 | Solid Wire;Stranded Wire | - | 2.5 mm2 | SCREW | - | 300 V | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 971-SLW/05 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBTP) | - | - | CSA;UR | - | - | Brass | - | - | - | 10 A | - | - | - | WECO Electrical Connectors | - | 971-SLW/05 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | - | - | - | - | - | Header, Male Pins, Unshrouded | 5 | Polyamide | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.071 (1.80mm) | - | - | - | Solder | - | - | - | - | 0.173 (4.40mm) | - | - | 1 | - | - | - | 5 | Tin | - | - | - | 5 | - | - | - | Vertical | - | - | -40 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | 4.4 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
![]() 971-SLW/04 WECO | In Stock | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBTP) | - | - | CSA;UR | - | - | Brass | - | - | - | 10 A | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 971-SLW/04 | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | Bulk | Contact Manufacturer | - | - | Active | - | 5.73 | Yes | - | - | - | - | - | - | 300 V | - | - | -40°C ~ 100°C | - | - | - | - | EAR99 | - | Header, Male Pins, Unshrouded | 4 | Polyamide | Black | 1 | - | STANDARD: UL 94V-0, PBTB | 8536.69.40.40 | 0.197 (5.00mm) | - | - | - | - | 0.071 (1.80mm) | compliant | - | - | Solder | - | - | - | - | 0.173 (4.40mm) | - | - | 1 | - | - | - | 4 | Tin | 1 | STRIP TERMINAL BLOCK | - | 4 | 4 | CSA; UL | - | Vertical | - | - | -40 to 221 Degrees F | 10 A | - | - | - | - | PLUG IN | - | 300 V | - | - | - | 4.4 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
![]() 110-A-111/21 WECO | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 110-A-111/21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30~16 AWG | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 971-SV-DS/11 WECO | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 971-SV-DS/11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18~10 AWG | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-D-111/05 WECO | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 120-D-111/05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 930-D-SMD-DS/10-TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24~16 AWG | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 930-D-SMD-DS/11-TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24~16 AWG | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 930-FL-DS/07 WECO | In Stock | - | - | - | - | CONNECTOR | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | - | 930-FL-DS/07 | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.71 | Compliant | Yes | - | - | - | - | - | - | - | 22~18 AWG | - | - | - | - | Screw | - | - | - | - | - | Gray | 1 | - | STANDARD: UL 94V-0, POLYAMIDE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 18 AWG | - | - | - | - | 7 | 30 AWG | 18 AWG | 7 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 7 | CSA; UL | - | - | - | - | - | 6 A | - | Solid Wire;Stranded Wire | - | 0.75 mm2 | SCREW | - | 300 V | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 950-NLFL-DS/11 WECO | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 950-NLFL-DS/11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22~14 AWG | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-D-111/13 WECO | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 121-D-111/13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |