- Color
- Housing Material
- Manufacturer
- Manufacturer Part Number
- Approvals
- Number of Ports
- Wire Type
- Wire Gauge Range
- Mounting Type
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
Attribute column
Manufacturer
WECO Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Base Product Number | Contact Materials | Current-IEC | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Voltage-IEC | Voltage-UL | Wire Gauge Range | Operating Temperature | Series | Termination | Type | Number of Positions | Composition | Color | Number of Rows | Additional Feature | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Wire Gauge | Contact Tail Length | Number of Levels | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Protections | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Rated Current | Screw Size | Wire Type | Wire Cross Section | Fastening Method | Rated Voltage | Features | Pin Length | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120-D-111/02 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 120-D-111/02 | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 110-A-111/21 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 110-A-111/21 | - | - | - | - | - | - | - | - | - | - | - | 30~16 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 971-SV-DS/11 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 971-SV-DS/11 | - | - | - | - | - | - | - | - | - | - | - | 18~10 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyamide (PA), Nylon | CSA;UR | - | Brass | - | 10 A | - | WECO Electrical Connectors | 971-SLR-SMD-1.1/08 | WECO Electrical Connectors Inc. | - | Box | - | Active | - | Yes | - | - | - | 300 V | - | -40°C ~ 120°C | - | - | Header, Male Pins, Unshrouded | 8 | Polyamide | Black | - | - | 0.197 (5.00mm) | - | 0.465 (11.80mm) | - | - | Solder | - | - | 1 | - | - | - | 8 | Tin | - | - | - | - | 8 | - | - | - | Vertical | - | - | - | -40 to 221 Degrees F | - | - | - | - | - | - | - | 1.8 MilliMeters | UL94 V-0 | - | ||
![]() 110-A-111/11 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 110-A-111/11 | - | - | - | - | - | - | - | - | - | - | - | 30~16 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 121-D-111/13 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 121-D-111/13 | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 121-D-121/10 WECO | In Stock | - | - | - | Polyamide | UR;CSA;VDE | - | - | - | - | - | WECO Electrical Connectors | 121-D-121/10 | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 961-DS/11 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 961-DS/11 | - | - | - | - | - | - | - | - | - | - | - | 18~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 970-LH-DS/05 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 970-LH-DS/05 | - | - | - | - | - | - | - | - | - | - | - | 18~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 970-NFBW-DS/07 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 970-NFBW-DS/07 | - | - | - | - | - | - | - | - | - | - | - | 18~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 930-D-SMD-DS/10-TR | - | - | - | - | - | - | - | - | - | - | - | 24~16 AWG | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 930-D-SMD-DS/11-TR | - | - | - | - | - | - | - | - | - | - | - | 24~16 AWG | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 930-FL-DS/07 WECO | In Stock | - | - | CONNECTOR | Polyamide | CSA;UR | - | - | - | - | WECO ELECTRICAL CONNECTORS INC | WECO Electrical Connectors | 930-FL-DS/07 | - | - | - | Contact Manufacturer | - | 5.71 | Compliant | Yes | - | - | - | 22~18 AWG | - | - | Screw | - | - | - | Gray | 1 | STANDARD: UL 94V-0, POLYAMIDE | - | - | - | compliant | - | - | 18 AWG | - | - | 7 | 30 AWG | 18 AWG | 7 | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 7 | CSA; UL | - | - | - | - | - | - | 6 A | - | Solid Wire;Stranded Wire | 0.75 mm2 | SCREW | 300 V | - | - | - | Lead Free | ||
![]() 950-NLFL-DS/11 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 950-NLFL-DS/11 | - | - | - | - | - | - | - | - | - | - | - | 22~14 AWG | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 120-D-111/05 WECO | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 120-D-111/05 | - | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | CSA;UR | - | - | - | - | - | WECO Electrical Connectors | 930-D-SMD-DS/03-TR | - | - | - | - | - | - | - | - | - | - | - | 24~16 AWG | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() 120-FEP-311/04 WECO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | cURus | - | Copper Alloy | 12A | 16 A | - | WECO Electrical Connectors | 120-FEP-311/04 | WECO Electrical Connectors Inc. | - | Bulk | - | Active | - | - | - | - | 250 V | 600 V | 24~12 AWG | -40°C ~ 130°C | - | - | Plug, Female Sockets | 4 | - | Black | - | - | 0.197 (5.00mm) | - | 0.600 (15.24mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 4 | - | - | - | Tin | - | - | - | 12-30 AWG | 4 | - | - | 180° | - | - | 0.2-4mm² | 10mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ||
![]() 971-SLW/15 WECO | In Stock | - | - | PCB Mount | Polybutylene Terephthalate (PBTP) | CE, CSA, UL, VDE | - | Brass | - | 10 A | - | Klockner-Moeller, Div of Eaton | FAZ-D5/3-RT | WECO Electrical Connectors Inc. | DIN Rail | Bulk | - | Active | - | Yes | - | - | - | 300 V | - | -40°C ~ 100°C | - | Screw | Header, Male Pins, Unshrouded | 15 | Polybutylene Terephthalate | Black | - | - | 0.197 (5.00mm) | - | 0.071 (1.80mm) | - | 5 A | Solder | - | 0.173 (4.40mm) | 1 | - | - | - | 15 | Tin | Branch Circuit | - | - | - | 15 | - | - | - | Vertical | Ring Tongue | - | - | -40-212 °F | - | - | - | - | - | - | - | 4.4 mm | UL94 V-0 | Lead Free | ||
![]() 120-M-111/03 WECO | In Stock | - | - | PCB Mount | Polyamide (PA), Nylon | CSA;UR | 120-M-11 | Copper Alloy | - | 15 A | - | GC Electronics | 120-M-111/03 | WECO Electrical Connectors Inc. | - | Bulk | - | Active | - | Yes | - | - | - | 300 V | - | -40°C ~ 105°C | - | - | Header, Male Pins, Shrouded (2 Side) | 3 | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | 0.330 (8.38mm) | - | - | Solder | - | 0.170 (4.32mm) | 1 | - | - | - | 3 | Tin | - | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | -40 to 212 Degrees F | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 110-FEP-111/03 WECO | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | Copper Alloy | 8A | 11 A | - | WECO Electrical Connectors | 110-FEP-111/03 | WECO Electrical Connectors Inc. | - | Bulk | - | Active | - | - | - | - | 160 V | 300 V | 18-16 AWG | -40°C ~ 130°C | - | - | Plug, Female Sockets | 3 | - | Black | - | - | 0.138 (3.50mm) | - | 0.461 (11.70mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 3 | - | - | - | Tin | - | - | - | 14-30 AWG | 3 | - | - | 180° | - | - | 0.2-2.5mm² | 10mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | UL94 V-0 | - |