- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Mounting Type
- Package / Case
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature - Junction
- Packaging
- Part Status
- Current - Average Rectified (Io)
Attribute column
Manufacturer
WeEn Semiconductors Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Source Url Status Check Date | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYQ28X-200 127 | 7 |
| Datasheet | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | - | not_compliant | - | BYQ28X-200 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 10A | - | 150°C Max | 200V | 10A | - | 1 | 25ns | 200V | TO-220AB | 55A | 1 Pair Common Cathode | 10μA | - | RoHS Compliant | ||
![]() BYV34-500 127 | 5775 | - | Datasheet | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY POWER | SINGLE | - | - | not_compliant | - | BYV34-500 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | 1.35V @ 20A | - | 150°C Max | 500V | 20A | - | 1 | 60ns | 500V | - | 132A | 1 Pair Common Cathode | 50μA | - | RoHS Compliant | ||
![]() NXPS20H110C 127 | 2344 |
| Datasheet | Through Hole | TO-220-3 | - | - | - | - | Tube | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 110V | 770mV @ 10A | - | 175°C Max | 110V | 10A | - | - | - | - | - | - | 1 Pair Common Cathode | - | 2013-06-14 00:00:00 | RoHS Compliant | ||
![]() NXPS20H100C 127 | 3093 |
| Datasheet | Through Hole | TO-220-3 | - | - | - | - | Tube | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | 770mV @ 10A | - | 175°C Max | 100V | 10A | - | - | - | - | - | - | 1 Pair Common Cathode | - | 2013-06-14 00:00:00 | RoHS Compliant | ||
![]() BYQ28E-200E 127 | 2392 |
| Datasheet | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | ULTRA FAST SOFT RECOVERY POWER | SINGLE | - | - | - | - | - | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 10A | 10A | 150°C Max | 200V | - | - | 1 | 25ns | 200V | TO-220AB | - | 1 Pair Common Cathode | 10μA | - | RoHS Compliant | ||
![]() BYV42E-150 127 | 30 |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | - | not_compliant | - | BYV42-150 | - | IEC-134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 150V | 1.2V @ 30A | 30A | 150°C Max | 150V | - | 1.05V | 1 | 28ns | 150V | TO-220AB | - | 1 Pair Common Cathode | 100μA | - | RoHS Compliant | ||
![]() BYV32E-200 127 | 5257 |
| Datasheet | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | BYV32-200 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 200V | 1.15V @ 20A | - | 150°C Max | 200V | 20A | - | 1 | 25ns | 200V | - | 137A | 1 Pair Common Cathode | 30μA | - | RoHS Compliant | ||
![]() BYQ28ED-200 118 | In Stock |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 2 | 150°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | GULL WING | 260 | - | 40 | BYQ28ED-200 | - | IEC-60134 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 10A | 10A | 150°C Max | 200V | - | - | 1 | 25ns | 200V | TO-252AA | - | 1 Pair Common Cathode | 10μA | - | RoHS Compliant | ||
![]() BYC10-600CT 127 | 26800 |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST RECOVERY | SINGLE | - | - | not_compliant | - | BYC10-600CT | - | IEC-134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2.9V @ 5A | - | 150°C Max | 600V | 10A | - | 1 | 50ns | 600V | TO-220AB | 44A | 1 Pair Common Cathode | 100μA | - | RoHS Compliant | ||
![]() BYV410-600 127 | 1257 | - | - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY POWER | SINGLE | - | - | not_compliant | - | BYV410-600 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 2.1V @ 10A | - | 150°C Max | 600V | 20A | - | 1 | 35ns | 600V | - | 132A | 1 Pair Common Cathode | 50μA | - | RoHS Compliant | ||
![]() BYT28-500 127 | 39 |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | - | not_compliant | - | BYT28-500 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 1.4V @ 10A | - | 150°C Max | 500V | 10A | - | 1 | 60ns | 500V | TO-220AB | 55A | 1 Pair Common Cathode | 10μA | - | RoHS Compliant | ||
![]() WNS20S100CQ WeEn Semiconductors | 95 |
| - | Through Hole | TO-220-3 | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 100V | 950mV @ 10A | 10A | 150°C Max | 100V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | RoHS Compliant | ||
![]() BYV32E-150 127 | 1230 |
| Datasheet | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | TIN | ULTRA FAST SOFT RECOVERY | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | BYV32-150 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 150V | 1.15V @ 20A | 8A | 150°C Max | 150V | 20A | 850mV | 1 | 25ns | 150V | - | - | 1 Pair Common Cathode | 30μA | - | RoHS Compliant | ||
![]() BYV44-500 127 | In Stock |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | - | not_compliant | - | BYV44-500 | - | IEC-134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | 1.36V @ 30A | - | 150°C Max | 500V | 30A | - | 1 | 60ns | 500V | TO-220AB | 160A | 1 Pair Common Cathode | 50μA | - | RoHS Compliant | ||
![]() BYV32EB-200PJ WeEn Semiconductors | 1105 |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.15V @ 20A | - | 175°C Max | 200V | 20A | - | - | 25ns | - | - | - | 1 Pair Common Cathode | - | - | RoHS Compliant | ||
![]() BYV42E-200 127 | 6 |
| Datasheet | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | TIN | ULTRA FAST SOFT RECOVERY | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | BYV42-200 | - | IEC-134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 1.2V @ 30A | - | 150°C Max | 200V | 30A | - | 1 | 28ns | 200V | TO-220AB | 160A | 1 Pair Common Cathode | 100μA | - | RoHS Compliant | ||
![]() BYQ30E-200 127 | 10000 |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY POWER | SINGLE | - | - | not_compliant | - | BYQ30E-200 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 200V | 1.25V @ 16A | - | 150°C Max | 200V | 16A | - | 1 | 25ns | 200V | TO-220AB | 88A | 1 Pair Common Cathode | 30μA | - | RoHS Compliant | ||
![]() BYV34-600 127 | 8413 |
| - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | - | - | not_compliant | - | BYV34-600 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.48V @ 20A | - | 150°C Max | 600V | 20A | - | 1 | 60ns | 600V | - | 132A | 1 Pair Common Cathode | 50μA | - | RoHS Compliant | ||
![]() BYQ28E-200 127 | 5000 | - | - | Through Hole | TO-220-3 | NO | SILICON | 2 | 150°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | TIN | ULTRA FAST SOFT RECOVERY | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | BYQ28E-200 | - | IEC-60134 | R-PSFM-T3 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 10A | 10A | 150°C Max | 200V | - | - | 1 | 25ns | 200V | TO-220AB | - | 1 Pair Common Cathode | 10μA | - | RoHS Compliant | ||
![]() BYV42EB-200 118 | In Stock |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 2 | 150°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | ULTRA FAST SOFT RECOVERY | SINGLE | GULL WING | - | not_compliant | - | BYV42-200 | - | IEC-134 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 1.2V @ 30A | - | 150°C Max | 200V | 30A | - | 1 | 28ns | 200V | - | 160A | 1 Pair Common Cathode | 100μA | - | RoHS Compliant |