- Mounting Type
- Package / Case
- SCR Type
- Current - Gate Trigger (Igt) (Max)
- Current - Hold (Ih) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - On State (It (AV)) (Max)
- Current - On State (It (RMS)) (Max)
- Voltage - Gate Trigger (Vgt) (Max)
- Voltage-Off State
- Current - Off State (Max)
- Packaging
Attribute column
Manufacturer
WeEn Semiconductors Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Voltage-Off State | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Current - On State (It (AV)) (Max) | SCR Type | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Repetitive Peak Reverse Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT152-600R 127 | In Stock |
| Datasheet | Through Hole | TO-220-3 | NO | 1 | 650V | -40°C~125°C | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.30.00.80 | SINGLE | - | - | - | - | BT152 | IEC-134 | R-PSFM-T3 | SINGLE | ANODE | - | SCR | 1.5V | 200A 220A | 32mA | 60mA | 20A | 650V | 13A | Standard Recovery | 1.75V | 1mA | 650V | RoHS Compliant | ||
![]() BT152-800R 127 | 10 |
| Datasheet | Through Hole | TO-220-3 | NO | 1 | 800V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | 3 | - | TIN | 8541.30.00.80 | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | BT152 | IEC-60134 | R-PSFM-T3 | SINGLE | ANODE | - | SCR | 1.5V | 200A 220A | 32mA | 60mA | 20A | 800V | 13A | Standard Recovery | 1.75V | 1mA | 800V | RoHS Compliant | ||
![]() BT258-800R 127 | In Stock | - | - | Through Hole | TO-220-3 | NO | 1 | 800V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.30.00.80 | SINGLE | - | - | not_compliant | - | BT258 | IEC-134 | R-PSFM-T3 | SINGLE | ANODE | TO-220AB | SCR | 1.5V | 75A 82A | 200μA | 6mA | 8A | 800V | 5A | Sensitive Gate | 1.6V | 500μA | 800V | RoHS Compliant | ||
![]() BT145-800R 127 | In Stock |
| - | Through Hole | TO-220-3 | - | - | 800V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | - | - | - | - | - | - | SCR | 1V | 300A 330A | 35mA | 60mA | 25A | - | 16A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() BT151S-650R 118 | 6005 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 1 | 650V | -40°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | TIN | 8541.30.00.80 | SINGLE | GULL WING | 260 | - | 40 | BT151 | IEC-60134 | R-PSSO-G2 | SINGLE | ANODE | TO-252AA | SCR | 1.5V | 120A 132A | 15mA | 20mA | 12A | 650V | 7.5A | Standard Recovery | 1.75V | 500μA | 650V | RoHS Compliant | ||
![]() BT258X-800R 127 | 33 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | 1 | 800V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.30.00.80 | SINGLE | - | - | not_compliant | - | BT258 | IEC-134 | R-PSFM-T3 | SINGLE | - | - | SCR | 1.5V | 75A 82A | 200μA | 6mA | 8A | 800V | 5A | Sensitive Gate | 1.6V | 500μA | 800V | RoHS Compliant | ||
![]() BT145-800RTQ WeEn Semiconductors | 45 |
| - | Through Hole | TO-220-3 | - | - | 800V | 150°C TJ | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V | 300A 330A | 10mA | 60mA | 25A | - | 16A | Standard Recovery | 1.5V | 2mA | - | - | ||
![]() BT151X-800C 127 | 210000 | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | 1 | 800V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.30.00.80 | SINGLE | - | - | not_compliant | - | BT151 | IEC-60134 | R-PSFM-T3 | SINGLE | - | TO-220AB | SCR | 1.5V | 100A 110A | 15mA | 20mA | 12A | 800V | 7.5A | Standard Recovery | 1.75V | 500μA | 800V | RoHS Compliant | ||
![]() TYN20X-800T 127 | 24 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | 800V | - | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | - | - | - | - | - | - | SCR | 1.3V | 210A 231A | 32mA | 40mA | 20A | - | 12.7A | Standard Recovery | 1.5V | 1mA | - | Non-RoHS Compliant | ||
![]() TYN16X-600RT 127 | 16 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | 600V | -40°C~150°C | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 210A 231A | 25mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() TYN20B-800T 118 | 37 |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | 800V | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | - | - | - | - | - | - | SCR | 1.3V | 210A 231A | 32mA | 40mA | 20A | - | 12.7A | Standard Recovery | 1.5V | 1mA | - | Non-RoHS Compliant | ||
![]() TYN16-600CT 127 | 43 |
| - | Through Hole | TO-220-3 | - | - | 600V | -40°C~150°C | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 210A 231A | 25mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() TYN16X-800RT 127 | 33 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | 800V | -40°C~150°C | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 210A 231A | 25mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() TYN16X-600CT 127 | 25 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | 600V | -40°C~150°C | Tube | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | not_compliant | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 180A 198A | 15mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.6V | 1mA | - | RoHS Compliant | ||
![]() TYN16-600RTQ WeEn Semiconductors | 9999 |
| - | Through Hole | TO-220-3 | - | - | 600V | -40°C~150°C | Tube | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 210A 231A | 25mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() TYN16-800RTQ WeEn Semiconductors | 33 |
| - | Through Hole | TO-220-3 | - | - | 800V | -40°C~150°C | Tube | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | TYN16 | - | - | - | - | - | SCR | 1.3V | 210A 231A | 25mA | 40mA | 16A | - | 10.2A | Standard Recovery | 1.5V | 1mA | - | RoHS Compliant | ||
![]() TYN16X-600CTNQ WeEn Semiconductors | 25 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | Tube | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery | - | - | - | - | ||
![]() BT258-500R 127 | 94 |
| - | Through Hole | TO-220-3 | NO | 1 | 500V | -40°C~125°C | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.30.00.80 | SINGLE | - | - | not_compliant | - | BT258 | IEC-134 | R-PSFM-T3 | SINGLE | ANODE | TO-220AB | SCR | 1.5V | 75A 82A | 200μA | 6mA | 8A | 500V | 5A | Sensitive Gate | 1.6V | 500μA | 500V | RoHS Compliant | ||
![]() MCR08BT1 115 | 100 |
| Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | 1 | 200V | -40°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | TIN | 8541.30.00.80 | DUAL | GULL WING | 260 | - | 40 | MCR08 | IEC-60134 | R-PDSO-G4 | SINGLE | ANODE | - | SCR | 800mV | 8A 9A | 200μA | 5mA | 800mA | 200V | 500mA | Sensitive Gate | 1.7V | 100μA | 200V | RoHS Compliant | ||
![]() BT155W-1200TQ WeEn Semiconductors | 13 |
| - | Through Hole | TO-247-3 | - | - | 1.2kV | 150°C TJ | Tube | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 1V | 650A 715A | 50mA | 200mA | 79A | - | 50A | Standard Recovery | 1.5V | 3mA | - | - |