- Configuration
- Current - Gate Trigger (Igt) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - On State (It (RMS)) (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Triac Type
- Voltage - Gate Trigger (Vgt) (Max)
- Voltage-Off State
- Part Status
- Packaging
Attribute column
Manufacturer
WeEn Semiconductors Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Part # Aliases | Product Status | RoHS | Voltage-Off State | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Configuration | Case Connection | Product Type | JEDEC-95 Code | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Triac Type | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACT108W-800EF WeEn Semiconductors | 100 |
| - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | - | - | - | - | - | - | 800V | 125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ACT108-800 | 4 | - | - | Single | - | - | - | TRIAC | 1V | 13A 14.3A | 10mA | 20mA | 800mA | - | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() ACTT8X-800CTNQ WeEn Semiconductors | 187000 | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 800V | 150°C TJ | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 1V | 80A 88A | 35mA | 40mA | 8A | - | Standard | - | - | ||
![]() ACTT6B-800E 118 | 30 |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | 800V | 125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | not_compliant | - | ACTT6 | - | - | - | Single | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 51A 56A | 10mA | 25mA | 6A | - | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() ACTT10X-800CTNQ WeEn Semiconductors | 23 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 800V | 150°C TJ | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 1V | 90A 99A | 35mA | 30mA | 10A | - | Standard | - | RoHS Compliant | ||
![]() ACTT12X-800CTNQ WeEn Semiconductors | 41 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 800V | 150°C TJ | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | SNUBBERLESS TRIAC | 1V | 120A 132A | 35mA | 30mA | 12A | - | Standard | - | RoHS Compliant | ||
![]() ACTT6X-800E 127 | 14 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 800V | 125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | not_compliant | - | ACTT6 | - | - | - | Single | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 1V | 51A 56A | 10mA | 25mA | 6A | - | Logic - Sensitive Gate | - | Non-RoHS Compliant | ||
![]() ACTT16X-800CTNQ WeEn Semiconductors | 14 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 800V | 150°C TJ | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | SNUBBERLESS TRIAC | 1V | 140A 150A | 35mA | 30mA | 16A | - | Standard | - | RoHS Compliant | ||
![]() BT134-600D 127 | 226000 | - | - | Through Hole | SOT-82 | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | - | not_compliant | - | BT134 | - | IEC-60134 | R-PSIP-T3 | Single | MAIN TERMINAL 2 | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 25A 27A | 5mA | 10mA | 4A | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() BT136-600E 127 | 180000 | - | Datasheet | Through Hole | TO-220-3 | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tube | - | - | Active | 1 (Unlimited) | 3 | - | - | 8541.30.00.80 | - | - | - | - | - | - | BT136 | - | IEC-60134 | R-PSFM-T3 | Single | MAIN TERMINAL 2 | - | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 25A 27A | 10mA | 15mA | 4A | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() BTA416Y-800B 127 | In Stock |
| - | Through Hole | TO-220-3 Isolated Tab | NO | - | - | - | - | - | - | 1 | - | - | - | 800V | 150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | - | not_compliant | - | BTA416 | - | IEC-60134 | R-PSFM-T3 | Single | - | - | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 160A 176A | 50mA | 60mA | 16A | 800V | Standard | - | RoHS Compliant | ||
![]() BT134-600E 127 | 347000 | - | - | Through Hole | SOT-82 | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | BT134 | - | IEC-60134 | R-PSIP-T3 | Single | MAIN TERMINAL 2 | - | - | TRIAC | 1.5V | 25A 27A | 10mA | 15mA | 4A | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() BTA41-600BQ WeEn Semiconductors | 20700 | - | - | Through Hole | TO-3P-3, SC-65-3 | - | - | - | - | - | - | - | - | - | - | - | 600V | 150°C TJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | TRIAC | 1.3V | 400A 440A | 70mA | 80mA | 40A | - | Standard | - | - | ||
![]() MAC97A8 412 | 305000 | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Bulk | - | - | Active | 1 (Unlimited) | 3 | - | - | 8541.30.00.80 | - | BOTTOM | - | - | - | - | - | - | IEC-60134 | O-PBCY-T3 | Single | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A 8.8A | 5mA | 10mA | 600mA | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() BT138X-800 127 | 100 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | - | - | - | - | - | - | 1 | - | - | - | 800V | 125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | - | not_compliant | - | BT138 | - | IEC-60134 | R-PSFM-T3 | Single | - | - | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 95A 105A | 35mA | 30mA | 12A | 800V | Standard | - | RoHS Compliant | ||
![]() Z0103MN 135 | 16573 |
| Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | - | TIN | 8541.30.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | Z0103 | - | IEC-60134 | R-PDSO-G4 | Single | MAIN TERMINAL 2 | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 1.3V | 8A 8.5A | 3mA | 7mA | 1A | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
![]() BTA204S-600C 118 | 323 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 8541.30.00.80 | - | - | GULL WING | - | not_compliant | - | BTA204 | - | IEC-60134 | R-PSSO-G2 | Single | MAIN TERMINAL 2 | - | - | SNUBBERLESS TRIAC | 1.5V | 25A 27A | 35mA | 20mA | 4A | 600V | Standard | - | RoHS Compliant | ||
![]() BTA416Y-600C 127 | 176000 | - | - | Through Hole | TO-220-3 Isolated Tab | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | - | not_compliant | - | BTA416 | - | IEC-60134 | R-PSFM-T3 | Single | - | - | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 160A 176A | 35mA | - | 16A | 600V | Standard | - | RoHS Compliant | ||
![]() BT137-600E 127 | 211000 | - | Datasheet | Through Hole | TO-220-3 | NO | - | - | - | - | - | - | 1 | - | - | - | 600V | 125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 8541.30.00.80 | - | - | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | BT137 | - | IEC-60134 | R-PSFM-T3 | Single | MAIN TERMINAL 2 | - | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 1.5V | 65A 71A | 10mA | 20mA | 8A | 600V | Logic - Sensitive Gate | - | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | 1kV | 125°C TJ | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BTA204 | - | - | - | Single | - | - | - | SNUBBERLESS TRIAC | 1.5V | 25A 27A | 35mA | 20mA | 4A | - | Standard | - | RoHS Compliant | ||
![]() BT134W-800EF WeEn Semiconductors | 250000 |
| - | Surface Mount | TO-261-4, TO-261AA | - | SC-73 | BT134 | WeEn Semiconductors | 4000 | WeEn Semiconductors | WeEn Semiconductors | - | 934072859135 | Active | Details | 800 V | -40°C ~ 125°C (TJ) | Reel | - | - | - | - | - | - | - | - | Thyristors | - | - | - | - | - | - | - | - | - | Single | - | Triacs | - | - | 1 V | 25A, 27.5A | 10 mA | 8 mA | 2 A | - | Alternistor - Snubberless | Triacs | - |