- ECCN Code
- Part Status
- Packaging
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Transistor Type
Attribute column
Manufacturer
WeEn Semiconductors Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Transistor Element Material | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Reference Standard | JESD-30 Code | Configuration | Case Connection | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUJ302A 127 | 21 |
| - | Through Hole | TO-220-3 | NO | SILICON | 4A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | BUJ302A | IEC-60134 | R-PSFM-T3 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 25 @ 800mA 3V | 250mA | TO-220AB | 1.5V @ 1A, 3.5A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ100LR 126 | 10 |
| Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | 1A | - | 150°C TJ | Tape & Box (TB) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BUJ100 | - | - | - | - | 2.1W | - | - | NPN | 10 @ 400mA 5V | 1mA | - | 1.5V @ 250mA, 750mA | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ105AB 118 | 44 |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 8A | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | - | IEC-134 | R-PSSO-G2 | SINGLE | COLLECTOR | 125W | SWITCHING | NPN | NPN | 13 @ 500mA 5V | 100μA | - | 1V @ 800mA, 4A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ100LR 412 | 21 |
| Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 1A | - | 150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BUJ100 | - | - | - | - | 2.1W | - | - | NPN | 10 @ 400mA 5V | 1mA | - | 1.5V @ 250mA, 750mA | 400V | - | - | - | RoHS Compliant | ||
![]() PHE13005 127 | 4336 | - | Datasheet | Through Hole | TO-220-3 | NO | SILICON | 4A | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | SINGLE | - | not_compliant | - | IEC-60134 | R-PSFM-T3 | SINGLE | COLLECTOR | 75W | SWITCHING | NPN | NPN | 10 @ 2A 5V | 100μA | TO-220AB | 1V @ 1A, 4A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ403A 127 | 2708 |
| - | Through Hole | TO-220-3 | NO | SILICON | 6A | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | SINGLE | - | not_compliant | - | IEC-134 | R-PSFM-T3 | SINGLE | COLLECTOR | 100W | SWITCHING | NPN | NPN | 20 @ 500mA 5V | 100μA | TO-220AB | 1V @ 400mA, 2A | 550V | - | - | - | RoHS Compliant | ||
![]() BUJD103AD 118 | 12 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 4A | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | - | IEC-60134 | R-PSSO-G2 | SINGLE WITH BUILT-IN DIODE | - | 80W | SWITCHING | NPN | NPN | 11 @ 2A 5V | 100μA | - | 1V @ 1A, 4A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ303CD 118 | 21 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 5A | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | - | IEC-60134 | R-PSSO-G2 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 28 @ 10mA 3V | 100μA | - | 1.5V @ 1A, 3A | 400V | - | - | - | RoHS Compliant | ||
![]() PHE13007 127 | 21 |
| - | Through Hole | TO-220-3 | NO | SILICON | 8A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | PHE13007 | IEC-134 | R-PSFM-T3 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 8 @ 2A 5V | 200μA | TO-220AB | 350mV @ 1A, 5A | 400V | - | - | - | RoHS Compliant | ||
![]() PHE13009 127 | 44 |
| - | Through Hole | TO-220-3 | NO | SILICON | 12A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | - | IEC-134 | R-PSFM-T3 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 8 @ 5A 5V | 100μA | TO-220AB | 2V @ 1.6A, 8A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ303AD 118 | 16 |
| - | - | - | YES | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | - | IEC-60134 | R-PSSO-G2 | SINGLE | COLLECTOR | - | SWITCHING | NPN | - | - | - | TO-252 | - | - | 5A | 14 | 500V | RoHS Compliant | ||
![]() PHD13003C 412 | 8203 |
| - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 1.5A | - | 150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 2.1W | - | - | NPN | 5 @ 1A 2V | 100μA | - | 1.5V @ 500mA, 1.5A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJD203AD 118 | 15 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 4A | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | BUJD203A | IEC-60134 | R-PSSO-G2 | SINGLE WITH BUILT-IN DIODE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 11 @ 2A 5V | 100μA | - | 1V @ 600mA, 3A | 425V | - | - | - | RoHS Compliant | ||
![]() BUJ303AX 127 | 12 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | SILICON | 5A | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | SINGLE | - | not_compliant | BUJ302A | IEC-60134 | R-PSFM-T3 | SINGLE | - | 32W | SWITCHING | NPN | NPN | 10 @ 5mA 5V | 100μA | TO-220AB | 1.5V @ 600mA, 3A | 500V | - | - | - | RoHS Compliant | ||
![]() BUJD203AX 127 | 24 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | NO | SILICON | 4A | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | SINGLE | - | not_compliant | BUJD203A | IEC-60134 | R-PSFM-T3 | SINGLE WITH BUILT-IN DIODE | - | 26W | SWITCHING | NPN | NPN | 10 @ 1mA 5V | 2mA | TO-220AB | 1V @ 600mA, 3A | 425V | - | - | - | RoHS Compliant | ||
![]() BUJD203A 127 | 21 |
| - | Through Hole | TO-220-3 | NO | SILICON | 4A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | BUJD203A | IEC-60134 | R-PSFM-T3 | SINGLE WITH BUILT-IN DIODE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 11 @ 2A 5V | 100μA | TO-220AB | 1V @ 600mA, 3A | 425V | - | - | - | RoHS Compliant | ||
![]() BUJD105AD 118 | 14 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 8A | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | SINGLE | GULL WING | not_compliant | - | IEC-60134 | R-PSSO-G2 | SINGLE WITH BUILT-IN DIODE | - | 80W | SWITCHING | NPN | NPN | 13 @ 500mA 5V | 100μA | - | 1V @ 800mA, 4A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ105A 127 | 8 |
| - | Through Hole | TO-220-3 | NO | SILICON | 8A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | - | IEC-134 | R-PSFM-T3 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 13 @ 500mA 5V | 100μA | TO-220AB | 1V @ 800mA, 4A | 400V | - | - | - | RoHS Compliant | ||
![]() BUJ106A 127 | 21 |
| - | Through Hole | TO-220-3 | NO | SILICON | 10A | 1 | 150°C TJ | Tube | - | Active | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | - | IEC-134 | R-PSFM-T3 | SINGLE | COLLECTOR | 80W | SWITCHING | NPN | NPN | 14 @ 500mA 5V | 100μA | TO-220AB | 1V @ 1.2A, 6A | 400V | - | - | - | RoHS Compliant | ||
![]() PHE13003C 126 | 21 |
| - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | 1.5A | - | 150°C TJ | Tape & Box (TB) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 2.1W | - | - | NPN | 5 @ 1A 2V | 100μA | - | 1.5V @ 500mA, 1.5A | 400V | - | - | - | RoHS Compliant |