- Height
- Width
- Depth
- Degree of protection (IP)
- Connections
- Dim
- Length
- Max. operating temperature
- Max. operating voltage
- Min. operating voltage
- Power
- RoHS-compliant
Attribute column
Manufacturer
Weidmuller Rack Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Shape | Approvals | Connections | Degree of protection (IP) | Dim | Manufacturer | Manufacturer Part Number | Max. operating temperature | Max. operating voltage | Min. operating voltage | Recovered Diameter | RoHS | RoHS-compliant | Operating Temperature | Type | Color | Depth | Power | Shrink Ratio | Height | Length | Width | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2557980000 Weidmuller | In Stock | - | - | - | - | - | Spring-loaded contacts | IP20 | (L x W x H) 50 x 70 x 250 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-TCO 150W 110-250V | - | 50 | 150W | - | 250mm | 50mm | 70mm | - | ||
![]() 2557910000 Weidmuller | In Stock | - | - | - | - | - | Spring-loaded contacts | - | (L x W x H) 50 x 70 x 100 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-TCO 30W 110-250V | - | - | 30W | - | 100mm | 50mm | 70mm | - | ||
![]() 2557870000 Weidmuller | In Stock | - | - | - | - | - | Open end cable | IP54 | (L x W x H) 75 x 29.5 x 45 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-CBCO 20W 110-250V BK | - | 75 | 20W | - | 45mm | 75mm | 29.5mm | - | ||
![]() 2558030000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2558150000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 139 | - | - | 142 | - | 88 | - | ||
![]() 2557970000 Weidmuller | In Stock | - | - | - | - | - | Spring-loaded contacts | - | (L x W x H) 50 x 70 x 175 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-TCO 100W 110-250V | - | - | 100W | - | 175mm | 50mm | 70mm | - | ||
![]() 2558010000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2557880000 Weidmuller | In Stock | - | - | - | - | - | Open end cable | IP54 | (L x W x H) 75 x 29.5 x 45 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-CBCO 30W 110-250V BK | - | 75 | 30W | - | 45mm | 75mm | 29.5mm | - | ||
![]() 2558060000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2558020000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2558090000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 139 | - | - | 142 | - | 88 | - | ||
![]() 2558070000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2558040000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2557860000 Weidmuller | In Stock | - | - | Socket | - | - | Open end cable | IP54 | (L x W x H) 75 x 29.5 x 45 mm | - | - | +70°C | 250V AC | 110V AC | - | Non-Compliant | Yes | - | RH-CBCO 10W 110-250V BK | - | 75 | 10W | - | 45mm | 75mm | 29.5mm | - | ||
![]() 2558110000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 139 | - | - | 142 | - | 88 | - | ||
![]() 2557950000 Weidmuller | In Stock | - | - | - | - | - | Open end cable | - | (L x W x H) 50 x 70 x 250 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-CBCO 150W 110-250V | - | 50 | 150W | - | 250mm | 50mm | 70mm | - | ||
![]() 2558050000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - | ||
![]() 2557960000 Weidmuller | In Stock | - | - | - | Straight Tube | UL;CSA | Spring-loaded contacts | IP20 | (L x W x H) 50 x 70 x 175 mm | Thomas & Betts | CPO1000-2-C | +70°C | 250V AC | 110V AC | 0.5 Inches | - | Yes | -37 to 275 Degrees F | RH-TCO 75W 110-250V | Red | 50 | 75W | 2:1 | 175mm | 50mm | 70mm | 0.04 Inches | ||
![]() 2557920000 Weidmuller | In Stock | - | - | - | - | - | Spring-loaded contacts | IP20 | (L x W x H) 50 x 70 x 100 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | RH-TCO 45W 110-250V | - | 50 | 45W | - | 100mm | 50mm | 70mm | - | ||
![]() 2558080000 Weidmuller | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | 142 | - | 88 | - |